ROHM Semiconductor USA, LLC Schottky 30V 2A Diode and Rectifier RBR2MM30BTR

Description
DIODE SCHOTTKY 30V 2A PMDU Product overview: RBR2MM30BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM30BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 2A PMDU Product overview: RBR2MM30BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM30BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 2A Diode and Rectifier - 280-RBR2MM30BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-RBR2MM30BTR
Schottky 30V 2A Diode and Rectifier 280-RBR2MM30BTR
DIODE SCHOTTKY 30V 2A PMDU Product overview: RBR2MM30BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM30BTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PMDU Product overview: RBR2MM30BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM30BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBR2MM30BTR - 891279-RBR2MM30BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR2MM30BTR
891279-RBR2MM30BTR
Diodes, Rectifiers - Single - RBR2MM30BTR 891279-RBR2MM30BTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891279-RBR2MM30BTR Features: Diode Schottky 30 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM30 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM30BDKR, RBR2MM30BCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891279-RBR2MM30BTR
Features: Diode Schottky 30 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2MM30
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2MM30BDKR, RBR2MM30BCT

Buy Now Datasheet
Single Diodes - RBR2MM30BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM30BCT-ND
Single Diodes RBR2MM30BCT-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM30BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM30BTR-ND
Single Diodes RBR2MM30BTR-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM30BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM30BDKR-ND
Single Diodes RBR2MM30BDKR-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2MM30BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2MM30BTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2MM30BTR
DIODE SCHOTTKY 30V 2A PMDU

DIODE SCHOTTKY 30V 2A PMDU

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR2MM30BTR
Schottky Diodes & Rectifiers RBR2MM30BTR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 30V-VR 2A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 30V-VR 2A-IO Single

Buy Now Datasheet
Single Diodes - RBR2MM30BTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR2MM30BTR
Single Diodes RBR2MM30BTR
DIODE SCHOTTKY 30V 2A PMDU

DIODE SCHOTTKY 30V 2A PMDU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RBR2MM30BTR 891279-RBR2MM30BTR RBR2MM30BCT-ND RBR2MM30BTR RBR2MM30BTR RBR2MM30BTR
Product Name Schottky 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - RBR2MM30BTR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) PMDU SOD-123 SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data