Win Source Part Number: 1142796-RB551VM-40FH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 430 mV @ 200 mA
Current - Reverse Leakage @ Vr: 300 µA @ 40 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Alternative Parts (Cross-Reference): RB551VM40FHTE17;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RB551VM-40FHTE-17CT,
Base Product Number: RB551
Diode Schottky 40V 200mA Surface Mount UMD2
Diode Schottky 40V 200mA Surface Mount UMD2
Diode Schottky 40V 200mA Surface Mount UMD2
DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB551VM-40FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551VM-40FHTE-1
DIODE SCHOTTKY 40V 200MA UMD2
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE SCHOTTKY 40V 200MA UMD2
Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-323FL; UMD2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1142796-RB551VM-40FHTE-17 | RB551VM-40FHTE-17DKR-ND | 280-RB551VM-40FHTE-17 | RB551VM-40FHTE-17 | 92Y3880 | RB551VM-40FHTE-17 | RB551VM-40FHTE-17 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 40V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Schottky Diodes & Rectifiers |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323-2 | ||
| VF | 0.4300 volts | 0.4300 volts | 0.4300 volts | 0.4300 volts | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||||
| RoHS Compliant | RoHS | RoHS |