ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 61
Product Name Notes
01005_TRENCH_SCHOTTK Y_30V
1.25V@1A 50ns Independent Type 1A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.25V@2A 35ns Independent Type 2A 400V SMA Fast Recovery / High Efficiency Diodes ROHS
1.25V@2A 35ns Independent Type 2A 400V SMB Fast Recovery / High Efficiency Diodes ROHS
1.25V@2A 35ns Independent Type 2A 600V SMA Fast Recovery / High Efficiency Diodes ROHS
1.25V@2A 35ns Independent Type 2A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.25V@3A 35ns Independent Type 3A 300V SMC Fast Recovery / High Efficiency Diodes ROHS
1.25V@3A 35ns Independent Type 3A 400V SMC Fast Recovery / High Efficiency Diodes ROHS
1.25V@3A 50ns Independent Type 3A 400V SMB Fast Recovery / High Efficiency Diodes ROHS
1.25V@3A 50ns Independent Type 3A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.28V@4A 50ns Independent Type 4A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@10A 50ns 1 pair of common cathodes 10A 400V TO-220AB-3 Fast Recovery / High Efficiency Diodes ROHS
1.3V@10A 50ns Independent Type 10A 400V ITO-220AC-2 Fast Recovery / High Efficiency Diodes ROHS
1.45V@2A 35ns Independent Type 2A 400V SMB Fast Recovery / High Efficiency Diodes ROHS
1.45V@2A 35ns Independent Type 2A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.45V@2A 50ns Independent Type 2A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.4V 35ns 1 pair common anode 20A 800V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.6V@10A 35ns Independent Type 10A 600V TO-252 Fast Recovery / High Efficiency Diodes ROHS
1.6V@60A 50ns 60A 600V TO-247AC Fast Recovery / High Efficiency Diodes ROHS
1.7V@1A 35ns Independent Type 1A 600V SMA Fast Recovery / High Efficiency Diodes ROHS
1.7V@3A 35ns Independent Type 3A 600V SMC Fast Recovery / High Efficiency Diodes ROHS
1.85V@20A 75ns 1 pair common cathode 20A 800V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.8V 75ns 1 pair of common cathodes 20A 800V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS
10A 400V TO-220F Fast Recovery / High Efficiency Diodes ROHS
24V LOW CAPACITANCE ESD PROTECTI
25mA Colorless transparent lens 67mcd~195mcd -30℃~+85℃ 615nm~630nm Independent Diode Red 130° 65mW 1.6V~2.6V 0805 LED Indication - Discrete ROHS
25mA Colorless transparent lens 80mcd~220mcd Independent Diode 615nm~630nm -30℃~+85℃ Red 130° 65mW 1.6V~2.6V 0603 LED Indication - Discrete ROHS
3A 200V 900mV@3A SMC Diodes - General Purpose ROHS
400V 1 pair of common cathodes 1.3V@10A 10A ITO-220AB Schottky Diodes ROHS
4A 400V 1.28V@4A SMC(DO-214AB) Diodes - General Purpose ROHS
4A 890mV@4A 200V SMC(DO-214AB) Diodes - General Purpose ROHS
50ns 3A 300V SMCG Fast Recovery / High Efficiency Diodes ROHS
5V 400nm~1100nm 20nA SMD,2x3.2mm Photodiodes ROHS
5V 400nm~1100nm 20nA SMD,4.4x3.7mm Photodiodes ROHS
5V SMD-4P,1.6x2.5mm Photodiodes ROHS
60V LOW LEAKAGE TRENCH RECTIFIER
875mV@2A 35ns Independent Type 2A 200V SMB Fast Recovery / High Efficiency Diodes ROHS
890mV@4A 25ns 4A 200V SMC Fast Recovery / High Efficiency Diodes ROHS
930mV@5A 25ns Independent Type 5A 200V SMB Fast Recovery / High Efficiency Diodes ROHS
950mV@1A 35ns Independent Type 1A 200V SMA Fast Recovery / High Efficiency Diodes ROHS
950mV@2A 25ns Independent Type 2A 200V SMB Fast Recovery / High Efficiency Diodes ROHS
950mV@2A 35ns Independent Type 2A 200V SMA Fast Recovery / High Efficiency Diodes ROHS
950mV@2A 35ns Independent Type 2A 200V SMB Fast Recovery / High Efficiency Diodes ROHS
950mV@3A 35ns Independent Type 3A 200V SMC Fast Recovery / High Efficiency Diodes ROHS
BRIDGE RECTIFIER, SINGLE PHASE,
DIODE ARRAY GP 100V 20A D2PAK
DIODE ARRAY GP 200V 10A D2PAK
DIODE ARRAY GP 200V 3A DPAK
DIODE ARRAY GP 200V 8A D2PAK
DIODE ARRAY GP 200V 8A TO220FP
DIODE ARRAY GP 400V 4A D2PAK
DIODE ARRAY GP 600V 4A D2PAK
DIODE ARRAY GP 600V 4A TO220FP
DIODE ARRAY GP 600V 8A D2PAK
DIODE ARRAY GP 600V 8A TO220FP
DIODE ARRAY SCHOTTKY 100V D2PAK
DIODE ARRAY SCHOTTKY 35V 5A DPAK
DIODE ARRAY SCHOTTKY 60V 3A DPAK
DIODE ARRAY SCHOTTKY 60V D2PAK
DIODE GEN PURP 100V 1A SMB
DIODE GEN PURP 100V 1A SOD123F
DIODE GEN PURP 100V 1A SOD123FL
DIODE GEN PURP 100V 200MA SOD523
DIODE GEN PURP 100V 2A SMA
DIODE GEN PURP 100V 2A SMB
DIODE GEN PURP 150V 2A SMA
DIODE GEN PURP 150V 2A SMB
DIODE GEN PURP 1KV 1.5A DO214AC
DIODE GEN PURP 1KV 1A SMA
DIODE GEN PURP 1KV 1A SOD123F
DIODE GEN PURP 1KV 1A SOD123FL
DIODE GEN PURP 1KV 3A DO214AA
DIODE GEN PURP 200V 1A DO214AA
DIODE GEN PURP 200V 1A DO214AC
DIODE GEN PURP 200V 1A SMA
DIODE GEN PURP 200V 1A SMB
DIODE GEN PURP 200V 1A SOD123FL
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 2A POWERMITE
DIODE GEN PURP 200V 2A SMA
DIODE GEN PURP 200V 2A SMB
DIODE GEN PURP 200V 2A SOD123FL
DIODE GEN PURP 200V 3A DPAK
DIODE GEN PURP 200V 3A SMC
DIODE GEN PURP 200V 8A D2PAK-3
DIODE GEN PURP 300V 1A SMA
DIODE GEN PURP 300V 2A SMA
DIODE GEN PURP 300V 5A DPAK
DIODE GEN PURP 350V 200MA SOD323
DIODE GEN PURP 400V 1.5A DO214AA
DIODE GEN PURP 400V 1A SMA
DIODE GEN PURP 400V 1A SMB
DIODE GEN PURP 400V 1A SOD123F
DIODE GEN PURP 400V 1A SOD123FL
DIODE GEN PURP 400V 2A DO214AA
DIODE GEN PURP 400V 2A SMA
DIODE GEN PURP 400V 2A SMB
DIODE GEN PURP 400V 3A DO214AB
DIODE GEN PURP 400V 3A DPAK
DIODE GEN PURP 400V 3A SMC
DIODE GEN PURP 50V 1A SMB
DIODE GEN PURP 50V 1A SOD123F
DIODE GEN PURP 50V 2A SMA
DIODE GEN PURP 520V 5A DPAK
DIODE GEN PURP 600V 1.5A DO214AA
DIODE GEN PURP 600V 15A TO220FP
DIODE GEN PURP 600V 1A DO214AA
DIODE GEN PURP 600V 1A SMA TR 5K
DIODE GEN PURP 600V 1A SMA
DIODE GEN PURP 600V 1A SMB
DIODE GEN PURP 600V 2A DO214AA
DIODE GEN PURP 600V 2A SMA
DIODE GEN PURP 600V 2A SMB
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 600V 3A SMB TR 3K
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMC
DIODE GEN PURP 600V 4A SMC
DIODE GEN PURP 600V 5A DPAK
DIODE GEN PURP 600V 5A SMC
DIODE GEN PURP 600V 6A TO277-3
DIODE GEN PURP 600V 8A TO220FP
DIODE GEN PURP 800V 4A SMC
DIODE GP 1KV 800MA SOD123FL
DIODE SCHOTTKY 100V 10A 5DFN
DIODE SCHOTTKY 100V 12A 5DFN
DIODE SCHOTTKY 100V 1A SMA
DIODE SCHOTTKY 100V 1A SOD123FL
DIODE SCHOTTKY 100V 200MA SOD323
DIODE SCHOTTKY 100V 20A D2PAK
DIODE SCHOTTKY 100V 2A POWERMITE
DIODE SCHOTTKY 100V 2A SMA
DIODE SCHOTTKY 100V 2A SMB
DIODE SCHOTTKY 100V 2A SOD123FL
DIODE SCHOTTKY 100V 30A 5DFN
DIODE SCHOTTKY 100V 30A D2PAK-3
DIODE SCHOTTKY 100V 3A SMA
DIODE SCHOTTKY 100V 3A SMB
DIODE SCHOTTKY 100V 3A SMC
DIODE SCHOTTKY 100V 3A SOD123FL
DIODE SCHOTTKY 100V 4A SMA
DIODE SCHOTTKY 100V 5A 5DFN
DIODE SCHOTTKY 100V 5A 8WDFN
DIODE SCHOTTKY 100V 5A DPAK
DIODE SCHOTTKY 100V 5A SMA-FL
DIODE SCHOTTKY 100V 5A SMB
DIODE SCHOTTKY 100V 8A 5DFN
DIODE SCHOTTKY 100V 8A D2PAK
DIODE SCHOTTKY 100V 8A TO277-3
DIODE SCHOTTKY 120V 12A 5DFN
DIODE SCHOTTKY 120V 8A 5DFN
DIODE SCHOTTKY 150V 2A SOD123FA
DIODE SCHOTTKY 200V 3A SMA-FL
DIODE SCHOTTKY 200V 3A SMB
DIODE SCHOTTKY 200V 3A SMC
DIODE SCHOTTKY 200V 4A SMC
DIODE SCHOTTKY 20V 1A POWERMITE
DIODE SCHOTTKY 20V 1A SOD123FL
DIODE SCHOTTKY 20V 1A SOD323
DIODE SCHOTTKY 20V 500MA SOD523
DIODE SCHOTTKY 23V 1A SOT563
DIODE SCHOTTKY 30V 100MA 2DSN
DIODE SCHOTTKY 30V 100MA SOD923
DIODE SCHOTTKY 30V 1A SOD123
DIODE SCHOTTKY 30V 1A SOD123FL
DIODE SCHOTTKY 30V 1A SOD323HE
DIODE SCHOTTKY 30V 200MA 2DSN
DIODE SCHOTTKY 30V 200MA 2X3DFN
DIODE SCHOTTKY 30V 200MA SOD723
DIODE SCHOTTKY 30V 200MA SOD923
DIODE SCHOTTKY 30V 2A SOD123FL
DIODE SCHOTTKY 30V 500MA 2DSN
DIODE SCHOTTKY 30V 500MA SOD123
DIODE SCHOTTKY 30V 500MA SOD323
DIODE SCHOTTKY 30V 500MA SOD923
DIODE SCHOTTKY 30V 70MA SOD923
DIODE SCHOTTKY 40V 12A 5DFN
DIODE SCHOTTKY 40V 1A POWERMITE
DIODE SCHOTTKY 40V 1A SMA
DIODE SCHOTTKY 40V 1A SOD123FL
DIODE SCHOTTKY 40V 1A SOD323HE
DIODE SCHOTTKY 40V 200MA 2X2DFN
DIODE SCHOTTKY 40V 200MA SOD923
DIODE SCHOTTKY 40V 250MA SOD323
DIODE SCHOTTKY 40V 250MA SOD523
DIODE SCHOTTKY 40V 2A SMB
DIODE SCHOTTKY 40V 3A SMA
DIODE SCHOTTKY 40V 3A SOD123FL
DIODE SCHOTTKY 40V 4A 5DFN
DIODE SCHOTTKY 40V 4A SMA-FL
DIODE SCHOTTKY 40V 500MA 2DSN
DIODE SCHOTTKY 40V 500MA SOD123
DIODE SCHOTTKY 40V 5A SMC
DIODE SCHOTTKY 45V 10A 5DFN
DIODE SCHOTTKY 45V 15A 5DFN
DIODE SCHOTTKY 45V 20A 5DFN
DIODE SCHOTTKY 45V 2A POWERMITE
DIODE SCHOTTKY 45V 2A SOD123FL
DIODE SCHOTTKY 45V 3A SMA-FL
DIODE SCHOTTKY 60V 10A D2PAK
DIODE SCHOTTKY 60V 1A SMA
DIODE SCHOTTKY 60V 1A SOD323HE
DIODE SCHOTTKY 60V 2A POWERMITE
DIODE SCHOTTKY 60V 2A SMA-FL
DIODE SCHOTTKY 60V 2A SMB
DIODE SCHOTTKY 60V 2A SOD123FL
DIODE SCHOTTKY 60V 30A 5DFN
DIODE SCHOTTKY 60V 3A 8WDFN
DIODE SCHOTTKY 60V 3A DPAK
DIODE SCHOTTKY 60V 3A SMA-FL
DIODE SCHOTTKY 60V 3A SMB
DIODE SCHOTTKY 60V 3A SMC
DIODE SCHOTTKY 60V 4A 5DFN
DIODE SCHOTTKY 60V 4A SMA-FL
DIODE SCHOTTKY 60V 4A SMB
DIODE SCHOTTKY 60V 5A 5DFN
DIODE SCHOTTKY 60V 6A DPAK-3
DIODE SCHOTTKY 70V 70MA SOD323
DIODE SCHOTTKY 70V 70MA SOD923
DIODE SIL CARB 1.2KV 26A TO247-2
DIODE SIL CARB 1.7KV 16A TO247-2
DIODE SIL CARB 1.7KV 25A TO247-2
DIODE TUNING 30V 15PF TO92-2
DIODE TUNING 30V 200MA TO92-2
DIODE TUNING 30V 33PF TO92-2
DIODE TUNING 30V 6.8PF TO92-2
DIODE TUNING EPICAP 30V TO-92
DIODE TUNING EPICAP 30V TO92-2
DIODE TUNING FM DUAL 32V TO-92
DIODE TUNING FM DUAL 32V TO92
DIODE VAR CAP SINGLE 30V 42.3PF
GAAS TVAR HERMETIC MICROSTRIP
GAAS TVAR HERMETIC PILL
GAAS TVAR HERMETIC SMT
GAAS TVAR NON HERMETIC CHIP
GAAS TVAR NON HERMETIC EPSM SMT
GAAS TVAR NON HERMETIC MICROSTRI
GAAS TVAR NON HERMETIC PLASTIC S
HALF BRIDGE BASED MOSFET DRIVER
IC CTLR USB POS OVP FET 5TSOP
IC DETECTOR OVER VOLTAGE 5TSOP
IC ESD PROTECT AUTO DATA 6WDFN
IC MOSFET DRIVER DUAL 12V 10LLGA
IC OVERVOLTAGE PROT CTLR 10WDFN
IC OVERVOLTAGE PROT CTRLR 10WDFN
IC SWITCH OVP HIGH SIDE SC74-6
IC USB OVERVOLT PROT CTRLR 6UDFN
IC USB POS OVP/OCP 5TSOP
ITO-220AB Fast Recovery / High Efficiency Diodes ROHS
ITO-220AB Schottky Diodes ROHS
ITO-220AC Fast Recovery / High Efficiency Diodes ROHS
LOW CAPACITANCE ESD PROTECTION W
MODULE
NSAD500S-T1-AT - ELECTROSTATIC D
Photodiode Output Optocouplers
SILICON CARBIDE (SIC) SCHOTTKY D
Single Diodes
SMA 200V 2.0A Diodes Rectifier
SMA 600V 2.0A Diodes Rectifier
SMAG Fast Recovery / High Efficiency Diodes ROHS
SMB 200V 2.0A Diodes Rectifier
SMB 200V 3.0A Diodes Rectifier
SMB 400V 1.0A Diodes Rectifier
SMB 400V 2.0A Diodes Rectifier
SMB 400V 3.0A Diodes Rectifier
SMB Fast Recovery / High Efficiency Diodes ROHS
SMBG Fast Recovery / High Efficiency Diodes ROHS
SMC 200V 3.0A Diodes Rectifier
SMC 400V 3.0A Diodes Rectifier
SMC 600V 4.0A Diodes Rectifier
SMC Fast Recovery / High Efficiency Diodes ROHS
SOP-8 Synchronous Rectifier Controllers ROHS
THYRISTOR 12V 50A SOT23-5
THYRISTOR 75V 100A DO214AA
THYRISTOR 75V 50A DO214AA
THYRISTOR 8V 50A SOT23-5
TO-220AC 600V 8A Diodes Rectif
TO-220F Fast Recovery / High Efficiency Diodes ROHS
TO-220F-2L Fast Recovery / High Efficiency Diodes ROHS
TO-247-2L Fast Recovery / High Efficiency Diodes ROHS
TO-252 Fast Recovery / High Efficiency Diodes ROHS
TO-252-2L Fast Recovery / High Efficiency Diodes ROHS
TO-263 600V 10A Diodes Rectifi
TO-263 600V 20A Diodes Rectifi
TO-263 Fast Recovery / High Efficiency Diodes ROHS
TVS DIODE 13.5VWM 24VC 6UDFN
TVS DIODE 3VWM 15VC 10UDFN
TVS DIODE 4.5VWM 8.5VC 2X2DFN
TVS DIODE 5.5VWM 9.5VC 2X2DFN
TVS DIODE 5VWM 10.5VC 2UDFN
TVS DIODE 5VWM 12VC 6TSOP
TVS DIODE 5VWM 13VC SC88A
TVS DIODE 5VWM 26VC 10WDFN
TVS DIODE 6.3VWM 10.4VC 2X2DFN
TVS DIODE 9VWM 15.4VC DO214AB
VARIABLE CAPACITANCE DIODE
VARISTOR 240V 2500A 10MM DISC TH
Zener Diodes ROHS

<< Prev Next >>