ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 61
Product Name Notes
1 pair common anode TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1 pair common anode TO-220F Fast Recovery / High Efficiency Diodes ROHS
1 pair of common cathodes TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1 pair of common cathodes TO-220F Fast Recovery / High Efficiency Diodes ROHS
1 pair of common cathodes TO-263 Fast Recovery / High Efficiency Diodes ROHS
1.03V 35ns Independent Type 10A 600V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.03V 35ns Independent Type 10A 600V TO-220F-AC Fast Recovery / High Efficiency Diodes ROHS
1.05V 50ns 1 pair of common cathodes 60A 400V TO-247 Fast Recovery / High Efficiency Diodes ROHS
1.05V 50ns 1 pair of common cathodes 60A 600V TO-247 Fast Recovery / High Efficiency Diodes ROHS
1.06V@15A 35ns 1 pair of common cathodes 15A 400V TO-263 Fast Recovery / High Efficiency Diodes ROHS
1.15V 35ns Independent Type 38A 200V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.15V@5A 25ns Independent Type 5A 400V TO-220-2 Fast Recovery / High Efficiency Diodes ROHS
1.1V 35ns 8A 600V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.1V 35ns Independent Type 8A 600V TO-220F-AC Fast Recovery / High Efficiency Diodes ROHS
1.1V@2A 4A 1kV MSBL Bridge Rectifiers ROHS
1.1V@4A 4A 1kV MSB Bridge Rectifiers ROHS
1.1V@6A 6A 1kV MSB Bridge Rectifiers ROHS
1.25V 35ns 16A 400V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.25V 50ns Independent Type 4A 600V DO-27 Fast Recovery / High Efficiency Diodes ROHS
1.25V@1A 50ns 1A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.28V@4A 50ns 4A 600V DO-201AD Fast Recovery / High Efficiency Diodes ROHS
1.2V 50ns 30A 400V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.2V@15A 50ns 1 pair of common cathodes 15A 600V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.2V@8A 35ns 1 pair of common cathodes 8A 400V TO-263 Fast Recovery / High Efficiency Diodes ROHS
1.35V 50ns Independent Type 16A 400V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.3V 35ns 1 pair of common cathodes 30A 400V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.3V 35ns 1 pair of common cathodes 30A 400V TO-220F Fast Recovery / High Efficiency Diodes ROHS
1.3V@10A 35ns 20A 400V ITO-220ABW Fast Recovery / High Efficiency Diodes ROHS
1.3V@16A 50ns Independent Type 16A 400V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 50ns Independent Type 1A 600V DO-214AC(SMA) Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 50ns Independent Type 1A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@20A 35ns 1 pair of common cathodes 20A 400V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 50ns Independent Type 2A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 35ns 10A 400V ITO-220ABW Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 50ns Independent Type 5A 600V SMC Fast Recovery / High Efficiency Diodes ROHS
1.5V 50ns 1 pair of common cathodes 20A 800V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.5V 50ns 1 pair of common cathodes 30A 600V TO-247AB Fast Recovery / High Efficiency Diodes ROHS
1.5V@15A 60ns Independent Type 15A 600V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.5V@4A 50ns 1 pair of common cathodes 4A 600V ITO-220AB-3 Fast Recovery / High Efficiency Diodes ROHS
1.5V@8A 50ns 1 pair of common cathodes 8A 600V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.62V 50ns 15A 1.2kV TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.62V 50ns 15A 1.2kV TO-220FAC Fast Recovery / High Efficiency Diodes ROHS
1.6V@5A 35ns 5A 600V TO-252W Fast Recovery / High Efficiency Diodes ROHS
1.75V 75ns Independent Type 4A 1kV DO-27 Fast Recovery / High Efficiency Diodes ROHS
1.75V@15A 50ns 15A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.75V@20A 35ns 1 pair of common cathodes 20A 600V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.7V 50ns Independent Type 15A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS
1.7V 75ns Independent Type 80A 600V TO-247AC-2 Fast Recovery / High Efficiency Diodes ROHS
1.7V@8A 35ns 16A 600V ITO-220ABW Fast Recovery / High Efficiency Diodes ROHS
1.85V@20A 35ns 1 pair of common cathodes 20A 700V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
1.85V@3A 75ns Independent Type 4A 600V DO-27 Fast Recovery / High Efficiency Diodes ROHS
1.95V 50ns 1 pair of common cathodes 16A 800V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
100V 30A 820mV@15A TO-252 Schottky Diodes ROHS
125A 1.1V@2A 6A 1kV MSB Bridge Rectifiers ROHS
150A 1.1V@5A 5A 1kV UMSB Bridge Rectifiers ROHS
150mA 1.2kV 1 SCR and 6 diodes L2 Thyristors (SCR)/Modules ROHS
150mA 1.6kV 1 SCR and 6 diodes L1 Thyristors (SCR)/Modules ROHS
150mA 800V 1 SCR and 6 diodes L1 Thyristors (SCR)/Modules ROHS
150mA 800V 1 SCR and 6 diodes L2 Thyristors (SCR)/Modules ROHS
15A, 400V ULTRAFAST DUAL DIODE
1V 35ns 50A 400V TO-247 Fast Recovery / High Efficiency Diodes ROHS
1V 50ns Independent Type 15A 600V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
1V 50ns Independent Type 15A 600V TO-220F-AC Fast Recovery / High Efficiency Diodes ROHS
1V@8A 35ns 16A 200V TO-220ABW Fast Recovery / High Efficiency Diodes ROHS
2.5V@15A 60ns Independent Type 15A 1.2kV TO-220AC Fast Recovery / High Efficiency Diodes ROHS
200mA 150mA 1.6kV 1 Unidirectional Thyristor and 1 Diode T1 Thyristors (SCR)/Modules ROHS
250mA 150mA 1.2kV 1 Unidirectional Thyristor and 1 Diode T1 Thyristors (SCR)/Modules ROHS
250mA 150mA 1.6kV 1 Unidirectional Thyristor and 1 Diode T1 Thyristors (SCR)/Modules ROHS
2A 1kV UMSB Bridge Rectifiers ROHS
35A 1.1V@1A 1A 1kV UMSB Bridge Rectifiers ROHS
35A 1.6kV MT Bridge Rectifiers ROHS
400A 1.2V@12.5A 25A 1.6kV MT-A Bridge Rectifiers ROHS
40V 370mV SOD-523 Schottky Diodes ROHS
40V 370mV@100mA DFN1006-2L Schottky Diodes ROHS
40V 370mV@1A DFN1610-2 Schottky Diodes ROHS
40V 370mV@1A SOD-323 Schottky Diodes ROHS
40V Independent Type 1A 580mV@1A SOD-882 Schottky Diodes ROHS
40V Independent Type 500mA 520mV SOD-882 Schottky Diodes ROHS
450A 1.05V@25A 50A 1kV Bridge Rectifiers ROHS
50A 1.1V@2A 2A 1kV UMSB Bridge Rectifiers ROHS
50V Independent Type 430mV@3A 3A SOD-123FL Schottky Diodes ROHS
50V Independent Type 460mV@5A 5A SMA Schottky Diodes ROHS
50V Independent Type 490mV@500mA 500mA SOD-523 Schottky Diodes ROHS
50V Independent Type 680mV@1A 1A SOD-523 Schottky Diodes ROHS
5A 1kV UMSB Bridge Rectifiers ROHS
800mV@6A 1 pair of common cathodes 12A 200V TO-220AB Fast Recovery / High Efficiency Diodes ROHS
80A 1.1V@2A 3A 1kV MSB Bridge Rectifiers ROHS
80A 1.1V@3A 3A 1kV MSB Bridge Rectifiers ROHS
80A 590mV@5A 5A 60V UMSB Bridge Rectifiers ROHS
810mV 35ns 16A 200V TO-220F Fast Recovery / High Efficiency Diodes ROHS
810mV 35ns 20A 200V TO-220F Fast Recovery / High Efficiency Diodes ROHS
810mV 35ns 20A 200V TO-263 Fast Recovery / High Efficiency Diodes ROHS
875mV@3A 25ns 3A 200V SMC Fast Recovery / High Efficiency Diodes ROHS
900mV@1A 25ns Independent Type 1A 200V DO-214AC(SMA) Fast Recovery / High Efficiency Diodes ROHS
900mV@1A 25ns Independent Type 1A 200V SMB Fast Recovery / High Efficiency Diodes ROHS
90A 1.1V@2A 4A 1kV MSB Bridge Rectifiers ROHS
90A 1.1V@3.5A 3.5A 1kV UMSB Bridge Rectifiers ROHS
90A 1.1V@3.5A 3.5A 800V UMSB Bridge Rectifiers ROHS
910mV 50ns 40A 400V TO-247 Fast Recovery / High Efficiency Diodes ROHS
950mV 35ns Independent Type 10A 400V TO-263 Fast Recovery / High Efficiency Diodes ROHS
950mV@1A 35ns Independent Type 1A 100V SMA Fast Recovery / High Efficiency Diodes ROHS
950mV@2A 35ns Independent Type 2A 200V SMB Fast Recovery / High Efficiency Diodes ROHS
950mV@5A 35ns 20A 200V TO-220F Fast Recovery / High Efficiency Diodes ROHS
950mV@8A 35ns 1 pair of common cathodes 16A 200V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS
95A 1.1V 4A 100V UMSB Bridge Rectifiers ROHS
975mV@10A 35ns 1 pair of common cathodes 20A 200V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS
975mV@8A 35ns 1 pair of common cathodes 16A 200V TO-220 Fast Recovery / High Efficiency Diodes ROHS
BRIDGE RECT 1P 1KV 2.5A 4MSBL
BRIDGE RECT 1P 1KV 800MA 4MSB
BRIDGE RECT 1PHASE 1KV 3A 4MSBL
BRIDGE RECT 1PHASE 1KV 3A UMSB
BRIDGE RECT 1PHASE 1KV 4A UMSB
BRIDGE RECT 1PHASE 800V 3A 4MSBL
BRIDGE RECT 3P 1.6KV 100A M2-1
BRIDGE RECT 3P 1.6KV 50A MT-35A
COM SCHOTTKY, BEAMLEAD, B10B
DIODE ARRAY GP 150V 8A TO220AB
DIODE ARRAY GP 200V 15A SOT93
DIODE ARRAY GP 200V 15A TO247
DIODE ARRAY GP 200V 3A DPAK
DIODE ARRAY GP 200V 3A TO220AB
DIODE ARRAY GP 200V 8A TO220AB
DIODE ARRAY GP 400V 15A SOT93
DIODE ARRAY GP 400V 15A TO247
DIODE ARRAY GP 400V 8A TO220AB
DIODE ARRAY GP 600V 15A SOT93
DIODE ARRAY GP 600V 15A TO247
DIODE ARRAY GP 600V 8A TO220AB
DIODE GEN PURP 100V 15A TO220-2
DIODE GEN PURP 100V 1A AXIAL
DIODE GEN PURP 100V 1A MICROSMP
DIODE GEN PURP 100V 1A SMA
DIODE GEN PURP 100V 2A AXIAL
DIODE GEN PURP 100V 3A AXIAL
DIODE GEN PURP 100V 4A AXIAL
DIODE GEN PURP 100V 4A DO201AD
DIODE GEN PURP 100V 8A TO220-2
DIODE GEN PURP 150V 1A AXIAL
DIODE GEN PURP 150V 1A SMA
DIODE GEN PURP 150V 4A AXIAL
DIODE GEN PURP 150V 8A TO220-2
DIODE GEN PURP 1KV 1A AXIAL
DIODE GEN PURP 1KV 1A MPG06
DIODE GEN PURP 1KV 1A SMA
DIODE GEN PURP 1KV 2A AXIAL
DIODE GEN PURP 1KV 4A AXIAL
DIODE GEN PURP 1KV 8A TO220-2
DIODE GEN PURP 200V 15A TO220-2
DIODE GEN PURP 200V 1A AXIAL
DIODE GEN PURP 200V 1A DO204AC
DIODE GEN PURP 200V 1A DO41
DIODE GEN PURP 200V 1A MICROSMP
DIODE GEN PURP 200V 1A SMA
DIODE GEN PURP 200V 20A TO220-2
DIODE GEN PURP 200V 2A AXIAL
DIODE GEN PURP 200V 4A AXIAL
DIODE GEN PURP 200V 4A DO201AD
DIODE GEN PURP 200V 8A TO220-2
DIODE GEN PURP 300V 1A AXIAL
DIODE GEN PURP 300V 1A SMA
DIODE GEN PURP 400V 1.5A SMB
DIODE GEN PURP 400V 15A TO220-2
DIODE GEN PURP 400V 1A AXIAL
DIODE GEN PURP 400V 1A MICROSMP
DIODE GEN PURP 400V 1A SMA
DIODE GEN PURP 400V 2A AXIAL
DIODE GEN PURP 400V 8A TO220-2
DIODE GEN PURP 50V 2A SMA
DIODE GEN PURP 50V 8A TO220-2
DIODE GEN PURP 600V 15A TO220-2
DIODE GEN PURP 600V 1A AXIAL
DIODE GEN PURP 600V 1A DO204AL
DIODE GEN PURP 600V 1A MICROSMP
DIODE GEN PURP 600V 1A SMA
DIODE GEN PURP 600V 2A AXIAL
DIODE GEN PURP 600V 30A TO247AC
DIODE GEN PURP 600V 3A AXIAL
DIODE GEN PURP 600V 4A AXIAL
DIODE GEN PURP 600V 4A DO201AD
DIODE GEN PURP 600V 5A SMC
DIODE GEN PURP 600V 5A
DIODE GEN PURP 600V 8A TO220-2
DIODE GEN PURP 800V 1A SMA
DIODE GEN PURP 800V 4A AXIAL
DIODE GEN PURP 800V 8A TO220-2
DIODE GP 100V 6A MICRODE BUTTON
DIODE GP 200V 6A MICRODE BUTTON
DIODE GP 400V 6A MICRODE BUTTON
DIODE GP 50V 6A MICRODE BUTTON
DIODE GP 600V 6A MICRODE BUTTON
DIODE SCHOTTKY 1.2KV 15A TO247
DIODE SCHOTTKY 100V 1A SMA
DIODE SCHOTTKY 20V 1A MICROSMP
DIODE SCHOTTKY 20V 2A MICROSMP
DIODE SCHOTTKY 30V 1A MICROSMP
DIODE SCHOTTKY 30V 2A MICROSMP
DIODE SCHOTTKY 40V 1A MICROSMP
DIODE SCHOTTKY 50V 1A MICROSMP
DIODE SCHOTTKY 60V 1A MICROSMP
DIODE SIC 1.2KV 109A TO247-3
DIODE SIL CARB 1.2KV 30A TO247
DIODE SIL CARB 1.2KV 49A TO247
DIODE SIL CARB 1.7KV 31A TO247-3
DIODE ZENER 15V 500MW MSD
DIODE ZENER 18V 500MW MSD
DIODE ZENER 20V 500MW MSD
DIODE ZENER 5.6V 500MW MSD
DIODE ZENER 6.8V 500MW MSD
DIODE,SCHOTTKY,BEAM LEAD
DO-15 200V 2.0A Diodes Rectifi
DO-15 400V 2.0A Diodes Rectifi
DO-15 Fast Recovery / High Efficiency Diodes ROHS
DO-201AD Fast Recovery / High Efficiency Diodes ROHS
Independent Type 16A 600V 1.6V@16A TO-220AC Diodes - General Purpose ROHS
Independent Type 1A 1V@2A SMA Diodes - General Purpose ROHS
Interface
ITO-220AB 400V 10A Diodes Rect
ITO-220AB 600V 16A Diodes Rect
ITO-220AC 400V 5A Diodes Recti
ITO-220AC 600V 12A Diodes Rect
ITO-220AC 600V 5A Diodes Recti
ITO-220AC 600V 8A Diodes Recti
MOV & GDT HYBRID 100V 10MM 3500A
MOV & GDT HYBRID 100V 20MM 10KA
MOV & GDT HYBRID 115V 14MM 6000A
MOV & GDT HYBRID 115V 20MM 10KA
MOV & GDT HYBRID 120V 10MM 3500A
MOV & GDT HYBRID 135V 7MM 1750A
MOV & GDT HYBRID 140V 14MM 6000A
MOV & GDT HYBRID 145V 20MM 10KA
MOV & GDT HYBRID 145V 7MM 1750A
MOV & GDT HYBRID 150V 14MM 6000A
MOV & GDT HYBRID 150V 20MM 10KA
MOV & GDT HYBRID 160V 10MM 3500A
MOV & GDT HYBRID 190V 20MM 10KA
MOV & GDT HYBRID 210V 20MM 10KA
MOV & GDT HYBRID 220V 7MM 1750A
MOV & GDT HYBRID 230V 10MM 3500A
MOV & GDT HYBRID 230V 7MM 1750A
MOV & GDT HYBRID 240V 10MM 3500A
MOV & GDT HYBRID 260V 20MM 10KA
MOV & GDT HYBRID 260V 7MM 1750A
MOV & GDT HYBRID 270V 20MM 10KA
MOV & GDT HYBRID 300V 10MM 3500A
MOV & GDT HYBRID 300V 7MM 1750A
MOV & GDT HYBRID 310V 20MM 10KA
MOV & GDT HYBRID 320V 10MM 3500A
MOV & GDT HYBRID 320V 14MM 6000A
MOV & GDT HYBRID 320V 20MM 10KA
MOV & GDT HYBRID 330V 10MM 3500A
MOV & GDT HYBRID 330V 20MM 10KA
MOV & GDT HYBRID 360V 10MM 3500A
MOV & GDT HYBRID 360V 14MM 6000A
MOV & GDT HYBRID 360V 20MM 10KA
MOV & GDT HYBRID 360V 7MM 1750A
MOV & GDT HYBRID 370V 10MM 3500A
MOV & GDT HYBRID 370V 14MM 6000A
MOV & GDT HYBRID 390V 7MM 1750A
MOV & GDT HYBRID 420V 10MM 3500A
MOV & GDT HYBRID 420V 14MM 6000A
MOV & GDT HYBRID 420V 7MM 1750A
MOV & GDT HYBRID 440V 14MM 6000A
MOV & GDT HYBRID 440V 20MM 10KA
MOV & GDT HYBRID 480V 10MM 3500A
MOV & GDT HYBRID 480V 14MM 6000A
MOV & GDT HYBRID 480V 20MM 10KA
MOV & GDT HYBRID 480V 7MM 1750A
MOV & GDT HYBRID 520V 14MM 6000A
MOV & GDT HYBRID 55V 14MM 6000A
MOV & GDT HYBRID 560V 7MM 1750A
MOV & GDT HYBRID 60V 10MM 3500A
MOV & GDT HYBRID 70V 14MM 6000A
MOV & GDT HYBRID 75V 20MM 10KA
MOV & GDT HYBRID 80V 14MM 6000A
MOV & GDT HYBRID 80V 20MM 10KA
MOV & GDT HYBRID 90V 20MM 10KA
MT 1200V 35.0A Diodes Bridge R
MT 1200V 50.0A Diodes Bridge R
MT 1600V 15.0A Diodes Bridge R
MT 600V 50.0A Diodes Bridge Re
MT 800V 50.0A Diodes Bridge Re
MTW Bridge Rectifiers ROHS
RF DIODE PIN 300V 0805P
SCHOTTKY DIODE,BEAMLEAD, B10B
SCHOTTKY DIODE,BEAMLEAD, H20-2
SI TVAR NON HERMETIC MMSM
SMC Fast Recovery / High Efficiency Diodes ROHS
SWITCH,RF,CM22 PKG
TO-220 Fast Recovery / High Efficiency Diodes ROHS
TO-220-2L Fast Recovery / High Efficiency Diodes ROHS
TO-220-3L Fast Recovery / High Efficiency Diodes ROHS
TO-220AB 200V 16A Diodes Recti
TO-220AB 600V 10A Diodes Recti
TO-220AB Fast Recovery / High Efficiency Diodes ROHS
TO-220AC 600V 5A Diodes Rectif
TO-220AC 600V 8A Diodes Rectif
TO-220AC Fast Recovery / High Efficiency Diodes ROHS
TO-220F Fast Recovery / High Efficiency Diodes ROHS
TO-220FAC Fast Recovery / High Efficiency Diodes ROHS
TO-220FAC-2 Fast Recovery / High Efficiency Diodes ROHS
TO-247 Fast Recovery / High Efficiency Diodes ROHS
TO-247-2L Fast Recovery / High Efficiency Diodes ROHS
TO-247AB 600V 30A Diodes Recti
TO-247AB Fast Recovery / High Efficiency Diodes ROHS
TO-247AC Fast Recovery / High Efficiency Diodes ROHS
TO-247S Fast Recovery / High Efficiency Diodes ROHS
TO-247S Schottky Diodes ROHS
TO-247S-2L Fast Recovery / High Efficiency Diodes ROHS
TO-252 600V 10A Diodes Rectifi
TO-252 600V 5A Diodes Rectifie
TO-252 Fast Recovery / High Efficiency Diodes ROHS
TO-263-2L Fast Recovery / High Efficiency Diodes ROHS
TVS DIODE 12VWM 19.9VC SMCJ
TVS DIODE 160VWM 259VC PLAD
TVS DIODE 20VWM 32.4VC MICROSMP
TVS DIODE 20VWM MICRODE BUTTON
TVS DIODE 260VWM 419VC PLAD
TVS DIODE 28VWM 45.5VC DO214AB
TVS DIODE 3.3VWM 11.5VC MICROSMP
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 3VWM SC88A
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 5VWM 9.2VC MICROSMP
TVS DIODE 6.2VWM 10VC SMINI
TVS DIODE 6.5VWM 11.2VC SMCJ
TVS DIODE 6VWM 10.3VC SMBJ
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 78VWM 153VC CASE 5A
TVS DIODE 85VWM 137VC SMBJ
UMSB Bridge Rectifiers ROHS
VARISTOR 1.5KV 6.5KA DISC 20MM
VARISTOR 1.8KV 6.5KA DISC 20MM
VARISTOR 100V 2.5KA DISC 10MM
VARISTOR 100V 4.5KA DISC 14MM
VARISTOR 200V 2.5KA DISC 10MM
VARISTOR 220V 2.5KA DISC 10MM
VARISTOR 22V 250A DISC 7MM
VARISTOR 300V 2.5KA DISC 10MM
VARISTOR 390V 4.5KA DISC 14MM
VARISTOR 39V 250A DISC 7MM
VARISTOR 39V 500A DISC 10MM
VARISTOR 430V 1.2KA DISC 7MM
VARISTOR 430V 2.5KA DISC 10MM
VARISTOR 430V 4.5KA DISC 14MM
VARISTOR 430V 6.5KA DISC 20MM
VARISTOR 470V 1.2KA DISC 7MM
VARISTOR 470V 4.5KA DISC 14MM
VARISTOR 47V 1KA DISC 14MM
VARISTOR 47V 250A DISC 7MM
VARISTOR 47V 2KA DISC 20MM
VARISTOR 510V 4.5KA DISC 14MM
VARISTOR 560V 2.5KA DISC 10MM
VARISTOR 560V 4.5KA DISC 14MM
VARISTOR 56V 1KA DISC 14MM
VARISTOR 56V 500A DISC 10MM
VARISTOR 620V 1.2KA DISC 7MM
VARISTOR 620V 2.5KA DISC 10MM
VARISTOR 620V 6.5KA DISC 20MM
VARISTOR 820V 1.2KA DISC 7MM
VARISTOR 820V 4.5KA DISC 14MM
VARISTOR 82V 2.5KA DISC 10MM
VARISTOR 82V 4.5KA DISC 14MM
VARISTOR THERMAL 150VAC 14MM

<< Prev Next >>