Semtech Corp. 5V 50W 3A TVS Protection Diode RCLAMP0502A.TCT

Description
5V TVS Diode, 50W, Unidirectional, SC Package, 3A Peak Pulse Current Product overview: RCLAMP0502A.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 50W, 3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 50W, 3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0502A.TCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V TVS Diode, 50W, Unidirectional, SC Package, 3A Peak Pulse Current Product overview: RCLAMP0502A.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 50W, 3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 50W, 3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0502A.TCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 50W 3A TVS Protection Diode - 144-RCLAMP0502A.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 50W 3A TVS Protection Diode
144-RCLAMP0502A.TCT
5V 50W 3A TVS Protection Diode 144-RCLAMP0502A.TCT
5V TVS Diode, 50W, Unidirectional, SC Package, 3A Peak Pulse Current Product overview: RCLAMP0502A.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 50W, 3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 50W, 3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0502A.TCT can be used for catalog matching and distributor lookup.

5V TVS Diode, 50W, Unidirectional, SC Package, 3A Peak Pulse Current Product overview: RCLAMP0502A.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 50W, 3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 50W, 3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0502A.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RCLAMP0502ACT-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)

18V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)

Buy Now Datasheet
TVS Diodes - RCLAMP0502ATR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)

18V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)

Buy Now Datasheet
TVS Diodes - RCLAMP0502ADKR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)

18V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)

Buy Now Datasheet
 - RCLAMP0502A.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V SOT-563 T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V SOT-563 T/R

Supplier's Site Datasheet
TVS Diodes - 6910641 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910641
TVS Diodes 6910641
RailClamp Low-Capacitance TVS Array

RailClamp Low-Capacitance TVS Array

Supplier's Site
TVS Diodes - 6910641P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910641P
TVS Diodes 6910641P
RailClamp Low-Capacitance TVS Array

RailClamp Low-Capacitance TVS Array

Supplier's Site
TVS Diodes - 1700805 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1700805
TVS Diodes 1700805
RailClamp Low-Capacitance TVS Array

RailClamp Low-Capacitance TVS Array

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0502A.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0502A.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0502A.TCT
TVS DIODE 5VWM 18VC SC89

TVS DIODE 5VWM 18VC SC89

Supplier's Site
Tvs Array, 50W, 5V, Unidirectional, Sc-89; Product Range Semtech - 18M7558 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 50W, 5V, Unidirectional, Sc-89; Product Range Semtech
18M7558
Tvs Array, 50W, 5V, Unidirectional, Sc-89; Product Range Semtech 18M7558
TVS ARRAY, 50W, 5V, UNIDIRECTIONAL, SC-89; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:18V; Diode Case Style:SC-89; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS ARRAY, 50W, 5V, UNIDIRECTIONAL, SC-89; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:18V; Diode Case Style:SC-89; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 50W, 5V, Unidirectional, Sc-89; Product Range Semtech - 84X9396 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 50W, 5V, Unidirectional, Sc-89; Product Range Semtech
84X9396
Tvs Array, 50W, 5V, Unidirectional, Sc-89; Product Range Semtech 84X9396
TVS ARRAY, 50W, 5V, UNIDIRECTIONAL, SC-89; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:18V; Diode Case Style:SC-89; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS ARRAY, 50W, 5V, UNIDIRECTIONAL, SC-89; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:18V; Diode Case Style:SC-89; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - RCLAMP0502A.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RCLAMP0502A.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) RCLAMP0502A.TCT
50W 18V 6V 5V@Max SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

50W 18V 6V 5V@Max SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 5VWM 18VC SC89

TVS DIODE 5VWM 18VC SC89

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RCLAMP0502A.TCT RCLAMP0502ACT-ND RCLAMP0502A.TCT 6910641 6910641P RCLAMP0502A.TCT 18M7558 RCLAMP0502A.TCT RCLAMP0502A.TCT
Product Name 5V 50W 3A TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Array, 50W, 5V, Unidirectional, Sc-89; Product Range Semtech TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOT-563, SOT-666 SC-89 (SOT-666) SOT523; Sot-523 (sc-89) SOT-505 SC-89 (SOT-666) SC-89 SOT-563, SOT-666
Peak Pulse Power 50 watts 50 watts 50 watts 50 watts 50 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data