Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)
ULTRA FAST RECOVERY RECTFR 1.6KV 0.5A 2PIN DO-204AL AMMO - Ammo Pack Product overview: RGP02-16E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-16E-E3/73 can be used for catalog matching and distributor lookup.
DIODE GP 1.6KV 500MA DO204AL
Rectifiers 1600 Volt 0.5A 300ns 20 Amp IFSM
DIODE GP 1.6KV 500MA DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RGP02-16E-E3/73GITB-ND | 280-RGP02-16E-E3/73 | RGP02-16E-E3/73 | RGP02-16E-E3/73 | RGP02-16E-E3/73 |
| Product Name | Single Diodes | 1.6KV 0.5A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| VF | 1.8 volts | 1.8 volts | |||
| VR | 1600 volts | ||||
| IR | 0.0050 mA |