ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RBR3L40BDDTE25

Description
DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40BDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40BDDTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40BDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40BDDTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RBR3L40BDDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RBR3L40BDDTE25
Schottky 40V 3A Diode and Rectifier 280-RBR3L40BDDTE25
DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40BDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40BDDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40BDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40BDDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324983-RBR3L40BDDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324983-RBR3L40BDDTE25
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324983-RBR3L40BDDTE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324983-RBR3L40BDDTE 25 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Current - Reverse Leakage @ Vr: 80 µA @ 40 V Operating Temperature - Junction: 150°C Supplier Device Package: PMDS Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 846-RBR3L40BDDTE25TR ,846-RBR3L40BDDTE25C T,846-RBR3L40BDDTE25 DKR Base Product Number: RBR3L40 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324983-RBR3L40BDDTE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A
Current - Reverse Leakage @ Vr: 80 µA @ 40 V
Operating Temperature - Junction: 150°C
Supplier Device Package: PMDS
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 846-RBR3L40BDDTE25TR,846-RBR3L40BDDTE25CT,846-RBR3L40BDDTE25DKR
Base Product Number: RBR3L40
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 846-RBR3L40BDDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RBR3L40BDDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Schottky Rectifier, Auto, 40V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm - 22AC3151 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Auto, 40V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm
22AC3151
Schottky Rectifier, Auto, 40V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm 22AC3151
SCHOTTKY RECTIFIER, AUTO, 40V, SOD106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AUTO, 40V, SOD106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3L40BDDTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3L40BDDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RBR3L40BDDTE25
DIODE SCHOTTKY 40V 3A PMDS

DIODE SCHOTTKY 40V 3A PMDS

Supplier's Site
Single Diodes - RBR3L40BDDTE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR3L40BDDTE25
Single Diodes RBR3L40BDDTE25
DIODE SCHOTTKY 40V 3A PMDS

DIODE SCHOTTKY 40V 3A PMDS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-RBR3L40BDDTE25 1324983-RBR3L40BDDTE25 846-RBR3L40BDDTE25CT-ND 22AC3151 RBR3L40BDDTE25 RBR3L40BDDTE25
Product Name Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Rectifier, Auto, 40V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SMA; DO-214AC, SMA SOD-106; SOD-106 SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
VF 0.6200 volts 0.6200 volts 0.6200 volts 0.6200 volts
Unlock Full Specs
to access all available technical data