TVS Diode, 150W, 5V V(RWM), Unidirectional, Silicon, 6-Pin Product overview: RCLAMP0522P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0522P.TCT can be used for catalog matching and distributor lookup.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1610P4
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1610P4
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1610P4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 15VC SLP1610P4
TVS DIODE 5VWM 15VC SLP1610P4
15V 150W 6V 5V SLP1610-4 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP0522P.TCT | RCLAMP0522P.TCTTR-ND | RCLAMP0522P.TCT | RCLAMP0522P.TCT | RCLAMP0522P.TCT | RCLAMP0522P.TCT |
| Product Name | 150W 5V TVS Protection Diode | TVS Diodes | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package | 6-UFDFN | 6-UFDFN | SLP1610P4 | |||
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts |