Renesas Electronics Corporation Circuit Protection - TVS - Diodes RD33FM-T1-AZ

Description
Win Source Part Number: 958434-RD33FM-T1-AZ Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25V (Max) Voltage - Breakdown (Min): 31V Power - Peak Pulse: 400W Power Line Protection: No Package / Case: DO-214AC, SMA Supplier Device Package: 2-Power Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD33FM-T1-AZ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 958434-RD33FM-T1-AZ Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25V (Max) Voltage - Breakdown (Min): 31V Power - Peak Pulse: 400W Power Line Protection: No Package / Case: DO-214AC, SMA Supplier Device Package: 2-Power Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD33FM-T1-AZ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 958434-RD33FM-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958434-RD33FM-T1-AZ
Circuit Protection - TVS - Diodes 958434-RD33FM-T1-AZ
Win Source Part Number: 958434-RD33FM-T1-AZ Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25V (Max) Voltage - Breakdown (Min): 31V Power - Peak Pulse: 400W Power Line Protection: No Package / Case: DO-214AC, SMA Supplier Device Package: 2-Power Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD33FM-T1-AZ Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 958434-RD33FM-T1-AZ
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25V (Max)
Voltage - Breakdown (Min): 31V
Power - Peak Pulse: 400W
Power Line Protection: No
Package / Case: DO-214AC, SMA
Supplier Device Package: 2-Power Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD33FM-T1-AZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Zener SMD TVS Protection Diode - 295-RD33FM-T1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener SMD TVS Protection Diode
295-RD33FM-T1-AZ
Zener SMD TVS Protection Diode 295-RD33FM-T1-AZ
RD33FM-T1-AZ - ZENER DIODES1 W P / Clamp Ipp Tvs Diode Surface Mount 2-Power Mini Mold Product overview: RD33FM-T1-AZ from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, SMD, TVS Protection Diode, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RD33FM-T1-AZ can be used for catalog matching and distributor lookup.

RD33FM-T1-AZ - ZENER DIODES1 W P / Clamp Ipp Tvs Diode Surface Mount 2-Power Mini Mold Product overview: RD33FM-T1-AZ from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, SMD, TVS Protection Diode, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RD33FM-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes RD33FM-T1-AZ
RD33FM-T1-AZ - ZENER DIODES1 W P

RD33FM-T1-AZ - ZENER DIODES1 W P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 958434-RD33FM-T1-AZ 295-RD33FM-T1-AZ RD33FM-T1-AZ
Product Name Circuit Protection - TVS - Diodes Zener SMD TVS Protection Diode TVS Diodes
Package DO-214AC, SMA Bulk DO-214AC, SMA; SMA
Unlock Full Specs
to access all available technical data