Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 1242100-RCLAMP3324P.
Series: Automotive, AEC-Q100, RailClamp
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-UFDFN
Applications: General
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Current - Peak Pulse (10/1000μs): 4.5A (8/20μs)
Power Line Protection: Yes
Capacitance @ Frequency: 0.6pF @ 1MHz
Family Name: RClamp3324P
Categories: Circuit Protection
Minimum Breakdown Voltage: 8V (Typ)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: SGP2510P8
Maximum Clamping Voltage: 4.5V
Alternative Parts (Cross-Reference): DT1240A-04LP-7; DT1240V3-04SO-7; AOZ8818DI-03;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, Product overview: RCLAMP3324P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3324P.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 4.5VC SGP2510P8
4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2510P8
TVS DIODE 3.3VWM 4.5VC SGP2510P8
TVS DIODE 3.3VWM 4.5VC SGP2510P8
TVS DIODE 3.3VWM 4.5VC SGP2510P8
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3324P.TCT | 1242100-RCLAMP3324P.TCT | 144-RCLAMP3324P.TCT | 600-RCLAMP3324P.TCTDKR-ND | RCLAMP3324P.TCT | RCLAMP3324P.TCT |
| Product Name | TVS | TVS - TVS - Diodes - RCLAMP3324P.TCT | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VC | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | ||
| VBR | 8 volts | 8 volts | 8 volts | 8 volts | ||
| CT | 0.6000 pF | |||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | Single | Single |