ROHM Semiconductor USA, LLC Single Diodes RB560VM-40TE-17

Description
Diode Schottky 40V 500mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 40V 500mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB560VM-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount UMD2

Diode Schottky 40V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-RB560VM-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount UMD2

Diode Schottky 40V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-RB560VM-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount UMD2

Diode Schottky 40V 500mA Surface Mount UMD2

Buy Now Datasheet
Schottky 40V 500MA Diode and Rectifier - 280-RB560VM-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-RB560VM-40TE-17
Schottky 40V 500MA Diode and Rectifier 280-RB560VM-40TE-17
DIODE SCHOTTKY 40V 500MA UMD2 Product overview: RB560VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB560VM-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA UMD2 Product overview: RB560VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB560VM-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB560VM-40TE-17 - 803681-RB560VM-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB560VM-40TE-17
803681-RB560VM-40TE-17
Diodes, Rectifiers - Single - RB560VM-40TE-17 803681-RB560VM-40TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 803681-RB560VM-40TE- 17 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 500mA Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: UMD2 Manufacturer Package: SC-90, SOD-323F Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 640mV at 500mA Current - Reverse Leakage at Vr: 40μA at 40V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 803681-RB560VM-40TE-17
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: UMD2
Manufacturer Package: SC-90, SOD-323F
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 640mV at 500mA
Current - Reverse Leakage at Vr: 40μA at 40V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB560VM-40TE-17
Schottky Diodes & Rectifiers RB560VM-40TE-17
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB560VM-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB560VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB560VM-40TE-17
DIODE SCHOTTKY 40V 500MA UMD2

DIODE SCHOTTKY 40V 500MA UMD2

Supplier's Site
Single Diodes - RB560VM-40TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB560VM-40TE-17
Single Diodes RB560VM-40TE-17
DIODE SCHOTTKY 40V 500MA UMD2

DIODE SCHOTTKY 40V 500MA UMD2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 846-RB560VM-40TE-17DKR-ND 280-RB560VM-40TE-17 803681-RB560VM-40TE-17 RB560VM-40TE-17 RB560VM-40TE-17 RB560VM-40TE-17
Product Name Single Diodes Schottky 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - RB560VM-40TE-17 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data