DIODE GEN PURP 600V 1.5A PMDTM Product overview: RFN2LAM6STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN2LAM6STR can be used for catalog matching and distributor lookup.
Win Source Part Number: 981739-RFN2LAM6STR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 1.5 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: PMDTM
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RFN2LAM6SCT,RFN2LAM6
Base Product Number: RFN2LAM6
Diode Standard 600V 1.5A Surface Mount PMDTM
Diode Standard 600V 1.5A Surface Mount PMDTM
Diode Standard 600V 1.5A Surface Mount PMDTM
DIODE GEN PURP 600V 1.5A PMDTM
DIODE GEN PURP 600V 1.5A PMDTM
RECTIFIER, SINGLE, 1.5A, 600V, SOD-128; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1.5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-RFN2LAM6STR | 981739-RFN2LAM6STR | RFN2LAM6SCT-ND | RFN2LAM6STR | RFN2LAM6STR | 78AC6435 |
| Product Name | 600V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 1.5A, 600V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | SOD-128 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | 1.55 volts |