Vishay Precision Group Single Diodes RGF1G-E3/67A

Description
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)
Request a Quote
Description
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RGF1G-E3/67A is a single fast switching rectifier diode manufactured by Vishay, designed for surface-mount applications. It features a maximum repetitive peak reverse voltage of 400V and an average forward rectified current rating of 1A. The diode has a low forward voltage drop of 1.3V at 1A and a reverse recovery time of 150ns, making it suitable for high-efficiency applications. It operates within a junction temperature range of -65°C to 175°C and has a maximum surge current capability of 30A. The device is packaged in a DO-214BA (GF1) case, which is compliant with RoHS standards and suitable for automated placement. This diode is ideal for use in power supplies, inverters, converters, and freewheeling applications across consumer, automotive, and telecommunication sectors.

Datasheet Summary
Powered by GS/AI

The RGF1G-E3/67A is a single fast switching rectifier diode manufactured by Vishay, designed for surface-mount applications. It features a maximum repetitive peak reverse voltage of 400V and an average forward rectified current rating of 1A. The diode has a low forward voltage drop of 1.3V at 1A and a reverse recovery time of 150ns, making it suitable for high-efficiency applications. It operates within a junction temperature range of -65°C to 175°C and has a maximum surge current capability of 30A. The device is packaged in a DO-214BA (GF1) case, which is compliant with RoHS standards and suitable for automated placement. This diode is ideal for use in power supplies, inverters, converters, and freewheeling applications across consumer, automotive, and telecommunication sectors.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGF1G-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1G-E3/67AGICT-ND
Single Diodes RGF1G-E3/67AGICT-ND
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1G-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1G-E3/67AGITR-ND
Single Diodes RGF1G-E3/67AGITR-ND
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1G-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Diodes, Rectifiers - Single - RGF1G-E3/67A - 097807-RGF1G-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGF1G-E3/67A
097807-RGF1G-E3/67A
Diodes, Rectifiers - Single - RGF1G-E3/67A 097807-RGF1G-E3/67A
Manufacturer: Vishay Win Source Part Number: 097807-RGF1G-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 097807-RGF1G-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1807185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807185
Schottky Diodes & Rectifiers 1807185
Vishay RGF1G-E3/67A Diode

Vishay RGF1G-E3/67A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1807185P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807185P
Schottky Diodes & Rectifiers 1807185P
Vishay RGF1G-E3/67A Diode

Vishay RGF1G-E3/67A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1807009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807009
Schottky Diodes & Rectifiers 1807009
Vishay RGF1G-E3/67A Diode

Vishay RGF1G-E3/67A Diode

Supplier's Site
400V 1A Diode and Rectifier - 280-RGF1G-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-RGF1G-E3/67A
400V 1A Diode and Rectifier 280-RGF1G-E3/67A
Diode Switching 400V 1A 2-Pin DO-214BA T/R Product overview: RGF1G-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1G-E3/67A can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-214BA T/R Product overview: RGF1G-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1G-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RGF1G-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RGF1G-E3/67A
Single Diodes RGF1G-E3/67A
DIODE GEN PURP 400V 1A DO214BA

DIODE GEN PURP 400V 1A DO214BA

Supplier's Site Datasheet
Fast Switch Diode, 1A 400V Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K0278 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 400V Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K0278
Fast Switch Diode, 1A 400V Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K0278
FAST SWITCH DIODE, 1A 400V DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 400V DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Fast Switch Diode, 1A 400V Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 05R5666 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 400V Do-214Ba; Repetitive Peak Reverse Voltage Vishay
05R5666
Fast Switch Diode, 1A 400V Do-214Ba; Repetitive Peak Reverse Voltage Vishay 05R5666
FAST SWITCH DIODE, 1A 400V DO-214BA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 400V DO-214BA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGF1G-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGF1G-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers RGF1G-E3/67A
DIODE GEN PURP 400V 1A DO214BA

DIODE GEN PURP 400V 1A DO214BA

Supplier's Site
Diodes >> Switching Diode - RGF1G-E3/67A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
RGF1G-E3/67A
Diodes >> Switching Diode RGF1G-E3/67A
400V 1.3V@1A 150ns 1A DO-214BA Switching Diode ROHS

400V 1.3V@1A 150ns 1A DO-214BA Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers Diodes
Product Number RGF1G-E3/67AGICT-ND 097807-RGF1G-E3/67A 1807185 1807185P 280-RGF1G-E3/67A RGF1G-E3/67A 77K0278 RGF1G-E3/67A RGF1G-E3/67A
Product Name Single Diodes Diodes, Rectifiers - Single - RGF1G-E3/67A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 400V 1A Diode and Rectifier Single Diodes Fast Switch Diode, 1A 400V Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 400 volts 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data