Manufacturer: Rohm Semiconductor
Win Source Part Number: 891274-RBR1MM60ATFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 1A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR1MM60
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR1MM60ATFDKR, RBR1MM60ATFCT
Diode Schottky 60V 1A Surface Mount PMDU
Diode Schottky 60V 1A Surface Mount PMDU
Diode Schottky 60V 1A Surface Mount PMDU
DIODE SCHOTTKY 60V 1A PMDU Product overview: RBR1MM60ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1MM60ATFTR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 1A PMDU
DIODE SCHOTTKY 60V 1A PMDU
SCHOTTKY RECTIFIER, AEC-Q101, 1A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 60V VR 1A 0.53V VF PMDU; SOD-123FL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 891274-RBR1MM60ATFTR | RBR1MM60ATFCT-ND | 280-RBR1MM60ATFTR | RBR1MM60ATFTR | RBR1MM60ATFTR | 92Y3805 | RBR1MM60ATFTR |
| Product Name | Diodes, Rectifiers - Single - RBR1MM60ATFTR | Single Diodes | Schottky 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, Aec-Q101, 1A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Package | PMDU | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | |
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| RoHS Compliant | RoHS | ||||||
| Life Cycle Stage | Declining |