8A Zener Diode, 40V Clamping, 600W PPK, D2PAK, SMT Product overview: RBO08-40G from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8A, 40V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 8A, 40V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RBO08-40G can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 793037-RBO08-40G
Series: RBO
Packaging: Tube
Type: Zener
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Current - Peak Pulse (10/1000μs): 15A, 37.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: RBO08
Categories: Circuit Protection
Minimum Breakdown Voltage: 24V
Manufacturer Package: D2PAK
Maximum Clamping Voltage: 40V
Alternative Parts (Cross-Reference): RBO08-40G-TR;
Introduction Date: January 30, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
40V Clamp 15A, 37.5A Ipp Tvs Diode Surface Mount D2PAK
TVS DIODE 20VWM 40VC D2PAK
TVS DIODE 20VWM 40VC D2PAK
REVERSED BATT/OVER VOLT PROTECT, TO-263; Product Range:A.S.D Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:40V; Diode Case Style:TO-263; No. of Pins:3Pins; Breakdown Voltage Min:24V; Breakdown RoHS Compliant: Yes
OVERVOLTAGE PROTECTION DIODE, 40V, D2PAK; Product Range:-; TVS Polarity:-; Reverse Standoff Voltage:20V; Clamping Voltage Max:40V; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Minimum Breakdown Voltage:24V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors Batt & Overvolt Prot
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RBO08-40G | 793037-RBO08-40G | 497-6722-5-ND | RBO08-40G | RBO08-40G | 98Y2312 | 57P0104 | RBO08-40G |
| Product Name | Zener 8A 40V 600W TVS Protection Diode | TVS - TVS - Diodes - RBO08-40G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Reversed Batt/over Volt Protect, To-263; Product Range Stmicroelectronics | Overvoltage Protection Diode, 40V, D2Pak; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 40 volts | 40 volts | 40 volts | 40 volts |