DIODE GEN PURP 200V 2A PMDTM Product overview: RF201LAM2STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM2STFTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1142551-RF201LAM2STF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 870 mV @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: PMDTM
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RF201LAM2STFDKR,RF20
Base Product Number: RF201
Diode Standard 200V 2A Surface Mount PMDTM
Diode Standard 200V 2A Surface Mount PMDTM
Diode Standard 200V 2A Surface Mount PMDTM
Rectifiers 200V VR 2A IO SOD-128; PMDTM
RECTIFIER, SINGLE, 20A, 0.87V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
RECTIFIER, SINGLE, 20A, 0.87V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 200V 2A PMDTM
DIODE GEN PURP 200V 2A PMDTM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-RF201LAM2STFTR | 1142551-RF201LAM2STFTR | RF201LAM2STFCT-ND | RF201LAM2STFTR | 94AC7849 | RF201LAM2STFTR | RF201LAM2STFTR |
| Product Name | 200V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | Rectifier, Single, 20A, 0.87V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-128-2 | SOD-128 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.8700 volts | 0.8700 volts | 0.8700 volts | 0.8700 volts |