TVS Diode, 3.3V, 80W, Unidirectional, 4Ch, QFN, SM Product overview: RCLAMP3304P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 80W, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 80W, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3304P.TCT can be used for catalog matching and distributor lookup.
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 16V 6-SON T/R
16V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
16V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
16V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diodes / ESD Suppressors RAILCLAMP 4LINE 3.3V QFN
TVS DIODE 3.3VWM 16VC SLP1616P6
TVS DIODE 3.3VWM 16VC SLP1616P6
80W 16V 3.5V 3.3V@Max SLP1616-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP3304P.TCT | RCLAMP3304P.TCT | RCLAMP3304PCT-ND | RCLAMP3304P.TCT | RCLAMP3304P.TCT | RCLAMP3304P.TCT | RCLAMP3304P.TCT | RCLAMP3304P.TCT |
| Product Name | 3.3V 80W QFN TVS Protection Diode | TVS Diodes | TVS | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | SLP1616P | 6-UFDFN Exposed Pad | SLP1616P6-6 | SLP1616P6 (1.6x1.6) | 6-UFDFN Exposed Pad | ||
| Peak Pulse Power | 80 watts | 80 watts | 80 watts | 80 watts | 80 watts | |||
| Tj | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |