Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325587-RBS1LAM40ATR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 380 mV @ 1 A
Current - Reverse Leakage @ Vr: 400 µA @ 20 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: PMDTM
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBS1LAM40ACT,RBS1LAM
Base Product Number: RBS1LAM40
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 20V 1A PMDTM Product overview: RBS1LAM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBS1LAM40ATR can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1A Surface Mount PMDTM
Diode Schottky 20V 1A Surface Mount PMDTM
Diode Schottky 20V 1A Surface Mount PMDTM
DIODE SCHOTTKY 20V 1A PMDTM
Schottky Diodes & Rectifiers 20V Vr 1A Io Schottky Br Diode
DIODE SCHOTTKY 20V 1A PMDTM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1325587-RBS1LAM40ATR | 280-RBS1LAM40ATR | RBS1LAM40ATR-ND | RBS1LAM40ATR | RBS1LAM40ATR | RBS1LAM40ATR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 20V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | SOD-128 | Tape & Reel (TR) | SOD-128-2 | SOD-128 |