DIODE GEN PURP 400V 1A PMDTM Product overview: RF071LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF071LAM4STR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366911-RF071LAM4STR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RF071
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 700 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)
Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDTM
DIODE GEN PURP 400V 1A PMDTM
Rectifiers 400V Vrm 1A Io PMDTM Recovery
DIODE GEN PURP 400V 1A PMDTM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RF071LAM4STR | 1366911-RF071LAM4STR | RF071LAM4STRDKR-ND | RF071LAM4STR | RF071LAM4STR | RF071LAM4STR |
| Product Name | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-128 | SOD-128-2 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |