ROHM Semiconductor USA, LLC Single Diodes RFN2LAM6STFTR

Description
Diode Standard 600V 1.5A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Standard 600V 1.5A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFN2LAM6STFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN2LAM6STFDKR-ND
Single Diodes RFN2LAM6STFDKR-ND
Diode Standard 600V 1.5A Surface Mount PMDTM

Diode Standard 600V 1.5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RFN2LAM6STFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN2LAM6STFTR-ND
Single Diodes RFN2LAM6STFTR-ND
Diode Standard 600V 1.5A Surface Mount PMDTM

Diode Standard 600V 1.5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RFN2LAM6STFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN2LAM6STFCT-ND
Single Diodes RFN2LAM6STFCT-ND
Diode Standard 600V 1.5A Surface Mount PMDTM

Diode Standard 600V 1.5A Surface Mount PMDTM

Buy Now Datasheet
600V 1.5A Diode and Rectifier - 280-RFN2LAM6STFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
280-RFN2LAM6STFTR
600V 1.5A Diode and Rectifier 280-RFN2LAM6STFTR
DIODE GEN PURP 600V 1.5A PMDTM Product overview: RFN2LAM6STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN2LAM6STFTR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.5A PMDTM Product overview: RFN2LAM6STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN2LAM6STFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366839-RFN2LAM6STFTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366839-RFN2LAM6STFTR
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366839-RFN2LAM6STFTR
Win Source Part Number: 1366839-RFN2LAM6STFT R Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-128 Supplier Device Package: PMDTM Base Product Number: RFN2LAM6 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 1.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1366839-RFN2LAM6STFTR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RFN2LAM6
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
Rectifier, Aec-Q101, 1.5A, 600V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1608 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 1.5A, 600V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1608
Rectifier, Aec-Q101, 1.5A, 600V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1608
RECTIFIER, AEC-Q101, 1.5A, 600V, SOD-128; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:35ns; Forward Surge Current IfsmRoHS Compliant: Yes

RECTIFIER, AEC-Q101, 1.5A, 600V, SOD-128; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1.5A; Diode Configuration:Single; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:35ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RFN2LAM6STFTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RFN2LAM6STFTR
Single Diodes RFN2LAM6STFTR
DIODE GEN PURP 600V 1.5A PMDTM

DIODE GEN PURP 600V 1.5A PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFN2LAM6STFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN2LAM6STFTR
Discrete Semiconductor Products - Diodes - Rectifiers RFN2LAM6STFTR
DIODE GEN PURP 600V 1.5A PMDTM

DIODE GEN PURP 600V 1.5A PMDTM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number RFN2LAM6STFDKR-ND 280-RFN2LAM6STFTR 1366839-RFN2LAM6STFTR 28AC1608 RFN2LAM6STFTR RFN2LAM6STFTR
Product Name Single Diodes 600V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifier, Aec-Q101, 1.5A, 600V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SOD-128
RoHS Compliant RoHS
VF 1.55 volts 1.55 volts 1.55 volts 1.55 volts
VR 600 volts 600 volts
Unlock Full Specs
to access all available technical data