ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB721Q-40T-77 RB721Q-40T-77

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091453-RB721Q-40T-7 7 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091453-RB721Q-40T-7 7 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB721Q-40T-77 - 1091453-RB721Q-40T-77 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB721Q-40T-77
1091453-RB721Q-40T-77
Diodes, Rectifiers - Single - RB721Q-40T-77 1091453-RB721Q-40T-77
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091453-RB721Q-40T-7 7 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091453-RB721Q-40T-77
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB721Q-40T-77-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB721Q-40T-77-ND
Single Diodes RB721Q-40T-77-ND
Diode Schottky 40V 30mA Through Hole MSD

Diode Schottky 40V 30mA Through Hole MSD

Buy Now Datasheet
Schottky 40V 30MA Diode and Rectifier - 280-RB721Q-40T-77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 30MA Diode and Rectifier
280-RB721Q-40T-77
Schottky 40V 30MA Diode and Rectifier 280-RB721Q-40T-77
DIODE SCHOTTKY 40V 30MA MSD Product overview: RB721Q-40T-77 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB721Q-40T-77 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 30MA MSD Product overview: RB721Q-40T-77 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB721Q-40T-77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB721Q-40T-77 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB721Q-40T-77
Single Diodes RB721Q-40T-77
DIODE SCHOTTKY 40V 30MA MSD

DIODE SCHOTTKY 40V 30MA MSD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB721Q-40T-77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB721Q-40T-77
Discrete Semiconductor Products - Diodes - Rectifiers RB721Q-40T-77
DIODE SCHOTTKY 40V 30MA MSD

DIODE SCHOTTKY 40V 30MA MSD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1091453-RB721Q-40T-77 RB721Q-40T-77-ND 280-RB721Q-40T-77 RB721Q-40T-77 RB721Q-40T-77
Product Name Diodes, Rectifiers - Single - RB721Q-40T-77 Single Diodes Schottky 40V 30MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data