Data Line Filter, 1 Function(s), 15V, ROHS COMPLIANT, SOT-523, 3 PIN Product overview: RCLAMP1502B.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1502B.TCT can be used for catalog matching and distributor lookup.
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
TVS DIODE 15VWM 40VC SC75
TVS DIODE 15VWM 40VC SC75
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP1502B.TCT | RCLAMP1502B.TCTTR-ND | RCLAMP1502B.TCT | RCLAMP1502B.TCT |
| Product Name | 15V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package | SOT416; SC-75, SOT-416 | SC-75 (SOT523) | SOT416; SC-75, SOT-416 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |