Diode Standard 1200V 75A Through Hole TO-247-2
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 088893-RHRG75120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 75A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 75A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: RHRG75120
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH6010W; STTH6012W; APT75DQ120B ; DLA60I1200HA;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 450
75A 1.2kV Hyperfast Rectifier Diode TO-247 Product overview: RHRG75120 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRG75120 can be used for catalog matching and distributor lookup.
75A, 1200V, Hyperfast Diode
DIODE GEN PURP 1.2KV 75A TO247-2
HYPERFAST DIODE, 75A, 1.2KV, TO-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:75A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 75A TO247-2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | RHRG75120-ND | 088893-RHRG75120 | 280-RHRG75120 | RHRG75120 | RHRG75120 | 08F3557 | RHRG75120 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RHRG75120 | 75A 1.2kV Diode and Rectifier | Single Diodes | Hyperfast Diode, 75A, 1.2Kv, To-247; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Diode Type | Standard | ||||||
| VF | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | |||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.2500 mA | 0.2500 mA |