Manufacturer: Semtech Corporation
Win Source Part Number: 1091652-RCLAMP7534P.
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.19pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SGP2010N5
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.5V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 4A (8/20μs)
Alternative Parts (Cross-Reference): AOZ8905CI; SZCM1213A-04SO; RClamp0564P.TNT;
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
TVS Diode, 5V V(RWM), Bidirectional, Silicon, 5-Pin Product overview: RCLAMP7534P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP7534P.TNT can be used for catalog matching and distributor lookup.
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SGP2010N5
RClamp®7534P is a high performance TVS array aimed at simultaneously protecting 4 signal lines from overvoltage events caused by ESD, CDE (Cable Discharge Events) and EFT (electrical fast transients). RClamp7534P features an extremely low max capacitance of 0.19pF (Typical) and is designed to protect high speed interfaces such as HDMI 2.0, 10-gigabit Ethernet,and USB 3.0.
TVS DIODE 5VWM 25VC SGP2010N5
TVS DIODE 5VWM 25VC SGP2010N5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1091652-RCLAMP7534P.TNT | 144-RCLAMP7534P.TNT | RCLAMP7534P.TNTDKR-ND | RCLAMP7534P.TNT | RCLAMP7534P.TNT | RCLAMP7534P.TNT |
| Product Name | TVS - TVS - Diodes - RCLAMP7534P.TNT | 5V TVS Protection Diode | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SGP2010N5 | 5-UFDFN | SGP2010N5 | 5-UFDFN | ||
| VWM | 5 volts | |||||
| IPPM | 4 amps | |||||
| VC | 25 volts | 25 volts | 25 volts | 25 volts | ||
| VBR | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |