Semtech Corp. TVS Diodes RCLAMP0552T.TNT

Description
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
Request a Quote Datasheet
Description
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RCLAMP0552T.TNTCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T

20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T

Buy Now Datasheet
TVS Diodes - RCLAMP0552T.TNTDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T

20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T

Buy Now Datasheet
TVS Diodes - RCLAMP0552T.TNTTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T

20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T

Buy Now Datasheet
TVS Protection Diode - 144-RCLAMP0552T.TNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RCLAMP0552T.TNT
TVS Protection Diode 144-RCLAMP0552T.TNT
TVS DIODE 5VWM 20VC SLP1006N3T Product overview: RCLAMP0552T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0552T.TNT can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 20VC SLP1006N3T Product overview: RCLAMP0552T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0552T.TNT can be used for catalog matching and distributor lookup.

Supplier's Site
 - RCLAMP0552T.TNT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 5V (Max) 20V 3-SON T/R

TVS Diode Zener Bi-Directional 5V (Max) 20V 3-SON T/R

Supplier's Site Datasheet
TVS - RCLAMP0552T.TNT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - TVS - Diodes - 1087779-RCLAMP0552T.TNT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1087779-RCLAMP0552T.TNT
Circuit Protection - TVS - Diodes 1087779-RCLAMP0552T.TNT
Win Source Part Number: 1087779-RCLAMP0552T. TNT Category: Circuit Protection>TVS - Diodes Series: RailClamp® Type: Zener Package: Tape & Reel Applications: HDMI Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.5V Voltage - Clamping (Max) @ Ipp: 20V Power - Peak Pulse: 60W Power Line Protection: No Capacitance @ Frequency: 0.21pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 3-XDFN Supplier Device Package: SLP1006N3T Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): ESD122DMXR; SP3003-02JTG; SP3003-02UTG; ESD5V0T143-4U-TP; SP3003-02XTG; D5V0L2B3SO-7; D5V0L2B3W-7; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: RCLAMP0552T.TNT-ND,R CLAMP0552T.TNTTR,RCL AMP0552T.TNTCT,RCLAM P0552T.TNTDKR Base Product Number: RCLAMP0552

Win Source Part Number: 1087779-RCLAMP0552T.TNT
Category: Circuit Protection>TVS - Diodes
Series: RailClamp®
Type: Zener
Package: Tape & Reel
Applications: HDMI
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 20V
Power - Peak Pulse: 60W
Power Line Protection: No
Capacitance @ Frequency: 0.21pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: 3-XDFN
Supplier Device Package: SLP1006N3T
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ESD122DMXR; SP3003-02JTG; SP3003-02UTG; ESD5V0T143-4U-TP; SP3003-02XTG; D5V0L2B3SO-7; D5V0L2B3W-7;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: RCLAMP0552T.TNT-ND,RCLAMP0552T.TNTTR,RCLAMP0552T.TNTCT,RCLAMP0552T.TNTDKR
Base Product Number: RCLAMP0552

Buy Now Datasheet
TVS DIODE 5VWM 20VC SLP1006N3T

TVS DIODE 5VWM 20VC SLP1006N3T

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0552T.TNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0552T.TNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0552T.TNT
TVS DIODE 5VWM 20VC SLP1006N3T

TVS DIODE 5VWM 20VC SLP1006N3T

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Richardson RFPD Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0552T.TNTCT-ND 144-RCLAMP0552T.TNT RCLAMP0552T.TNT RCLAMP0552T.TNT 1087779-RCLAMP0552T.TNT RCLAMP0552T.TNT RCLAMP0552T.TNT
Product Name TVS Diodes TVS Protection Diode TVS Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 3-XDFN Tape & Reel (TR) DFN 3-XDFN 0402 (1006 Metric) SLP1006N3T
Peak Pulse Power 60 watts 60 watts 60 watts 60 watts 60 watts
VC 20 volts 20 volts 20 volts 20 volts
VBR 6.5 volts 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data