TVS DIODE 5VWM 15VC SLP1610P4
TVS DIODE 5VWM 15VC SLP1610P4
TVS DIODE 5VWM 15VC SLP1610P4
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4518-RCLAMP0522P.TCT-ND | RCLAMP0522P.TCT |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 6-UFDFN | |
| Peak Pulse Power | 150 watts | |
| VC | 15 volts |