Diode Standard 250V 100mA Surface Mount UMD2
Diode Standard 250V 100mA Surface Mount UMD2
Diode Standard 250V 100mA Surface Mount UMD2
DIODE GEN PURP 250V 100MA UMD2 Product overview: RF01VM2STE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF01VM2STE-17 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891603-RF01VM2STE-17
Features: Diode Standard 250 V 100mA Surface Mount UMD2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF01VM2
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RF01VM2STE-17CT, RF01VM2STE-17TR, RF01VM2STE-17DKR
RECTIFIER, SINGLE, 0.1A, 250V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):100mA; Diode Configuration:Single
DIODE GEN PURP 250V 100MA UMD2
Rectifiers PNP Driver Transistor
DIODE GEN PURP 250V 100MA UMD2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | RF01VM2STE-17TR-ND | 280-RF01VM2STE-17 | 891603-RF01VM2STE-17 | 78AC6439 | RF01VM2STE-17 | RF01VM2STE-17 | RF01VM2STE-17 |
| Product Name | Single Diodes | 250V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - RF01VM2STE-17 | Rectifier, Single, 0.1A, 250V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Package | Tape & Reel (TR) | SOD-323; SOD-323-2 | SOD-323; SC-90, SOD-323F | ||||
| RoHS Compliant | RoHS | ||||||
| Diode Type | Diode Standard 250 V 100mA Surface Mount UMD2 | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |