The RBR2MM60ATFTR is a Schottky barrier diode designed for automotive applications and is AEC-Q101 qualified. It has a maximum repetitive peak reverse voltage of 60V and can handle an average rectified forward current of 2A. The diode features a low forward voltage drop of approximately 0.65V at 2A, and it can withstand a peak forward surge current of up to 20A. This product is packaged in a small power mold type (SOD-123F) and is supplied in embossed tape on a reel, with a quantity of 3000 pieces per package. The diode operates effectively within a junction temperature range of -55°C to 150°C, making it suitable for various environmental conditions. Engineers should consider this diode for general rectification applications where high reliability and fast recovery times are required. However, it is noted that this part is not recommended for new designs, and supply may be limited.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891283-RBR2MM60ATFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2MM60
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2MM60ATFDKR, RBR2MM60ATFCT
DIODE SCHOTTKY 60V 2A PMDU Product overview: RBR2MM60ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM60ATFTR can be used for catalog matching and distributor lookup.
ROHM RBR2MM60ATFTR Diode
ROHM RBR2MM60ATFTR Diode
ROHM RBR2MM60ATFTR Diode
Diode Schottky 60V 2A Surface Mount PMDU
Diode Schottky 60V 2A Surface Mount PMDU
Diode Schottky 60V 2A Surface Mount PMDU
DIODE SCHOTTKY 60V 2A PMDU
SCHOTTKY RECTIFIER, AEC-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 60V VR 2A 0.65V VF PMDU; SOD-123FL
DIODE SCHOTTKY 60V 2A PMDU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 891283-RBR2MM60ATFTR | 280-RBR2MM60ATFTR | 2159882P | 2159881 | RBR2MM60ATFTR-ND | RBR2MM60ATFTR | 92Y3811 | RBR2MM60ATFTR | RBR2MM60ATFTR |
| Product Name | Diodes, Rectifiers - Single - RBR2MM60ATFTR | Schottky 60V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Single Diodes |
| Package | PMDU | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; Sod-123fl | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||||
| Life Cycle Stage | Active |