BRIDGE RECT 1PHASE 1KV 3A DBF Product overview: RDBF310-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RDBF310-13 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Surface Mount DBF
Bridge Rectifier Single Phase Standard 1kV Surface Mount DBF
Manufacturer: Diodes Incorporated
Win Source Part Number: 891548-RDBF310-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount DBF
Package: 4-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: RDBF310
Categories: Discrete Semiconductor Products
Case / Package: DBF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RDBF310-13DITR, RDBF310-13DICT, RDBF310-13DIDKR
Bridge Rectifiers Bridge Rectifier
BRIDGE RECT 1PHASE 1KV 3A DBF
BRIDGE RECT 1PHASE 1KV 3A DBF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-RDBF310-13 | RDBF310-13DICT-ND | 891548-RDBF310-13 | RDBF310-13 | RDBF310-13 | RDBF310-13 |
| Product Name | 1KV 3A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - RDBF310-13 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Flat Leads | DBF-4 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |