ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RBR2MM30ATR RBR2MM30ATR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891277-RBR2MM30ATR Features: Diode Schottky 30 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM30 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM30ADKR, RBR2MM30ACT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891277-RBR2MM30ATR Features: Diode Schottky 30 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM30 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM30ADKR, RBR2MM30ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RBR2MM30ATR - 891277-RBR2MM30ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR2MM30ATR
891277-RBR2MM30ATR
Diodes, Rectifiers - Single - RBR2MM30ATR 891277-RBR2MM30ATR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891277-RBR2MM30ATR Features: Diode Schottky 30 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM30 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM30ADKR, RBR2MM30ACT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891277-RBR2MM30ATR
Features: Diode Schottky 30 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2MM30
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2MM30ADKR, RBR2MM30ACT

Buy Now Datasheet
Single Diodes - RBR2MM30ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM30ACT-ND
Single Diodes RBR2MM30ACT-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM30ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM30ADKR-ND
Single Diodes RBR2MM30ADKR-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM30ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM30ATR-ND
Single Diodes RBR2MM30ATR-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-RBR2MM30ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-RBR2MM30ATR
Schottky 30V 2A Diode and Rectifier 280-RBR2MM30ATR
DIODE SCHOTTKY 30V 2A PMDU Product overview: RBR2MM30ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM30ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PMDU Product overview: RBR2MM30ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM30ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RBR2MM30ATR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR2MM30ATR
Single Diodes RBR2MM30ATR
DIODE SCHOTTKY 30V 2A PMDU

DIODE SCHOTTKY 30V 2A PMDU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR2MM30ATR
Schottky Diodes & Rectifiers RBR2MM30ATR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 30V-VR 2A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 30V-VR 2A-IO Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2MM30ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2MM30ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2MM30ATR
DIODE SCHOTTKY 30V 2A PMDU

DIODE SCHOTTKY 30V 2A PMDU

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 891277-RBR2MM30ATR RBR2MM30ACT-ND 280-RBR2MM30ATR RBR2MM30ATR RBR2MM30ATR RBR2MM30ATR
Product Name Diodes, Rectifiers - Single - RBR2MM30ATR Single Diodes Schottky 30V 2A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package PMDU Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123FL-2
Unlock Full Specs
to access all available technical data