RF DIODE PIN 60V 100MA SOD-523 Product overview: RN142SMT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142SMT2R can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 60V 100mA EMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 835629-RN142SMT2R
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
RF DIODE PIN 60V 100MA SOD-523
RF DIODE PIN 60V 100MA SOD-523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-RN142SMT2R | 846-RN142SMT2RTR-ND | 835629-RN142SMT2R | RN142SMT2R | RN142SMT2R |
| Product Name | 60V 100MA Diode and Rectifier | RF Diodes | RF Diodes - RN142SMT2R | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | EMD2 | |
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single |