ROHM Semiconductor USA, LLC Schottky 60V 1A Diode and Rectifier RBR1LAM60ATR

Description
DIODE SCHOTTKY 60V 1A PMDTM Product overview: RBR1LAM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1LAM60ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A PMDTM Product overview: RBR1LAM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1LAM60ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-RBR1LAM60ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RBR1LAM60ATR
Schottky 60V 1A Diode and Rectifier 280-RBR1LAM60ATR
DIODE SCHOTTKY 60V 1A PMDTM Product overview: RBR1LAM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1LAM60ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDTM Product overview: RBR1LAM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1LAM60ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBR1LAM60ATR - 891270-RBR1LAM60ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR1LAM60ATR
891270-RBR1LAM60ATR
Diodes, Rectifiers - Single - RBR1LAM60ATR 891270-RBR1LAM60ATR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891270-RBR1LAM60ATR Features: Diode Schottky 60 V 1A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RBR1LAM60 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR1LAM60ACT, RBR1LAM60ADKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891270-RBR1LAM60ATR
Features: Diode Schottky 60 V 1A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RBR1LAM60
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR1LAM60ACT, RBR1LAM60ADKR

Buy Now Datasheet
Single Diodes - RBR1LAM60ATR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR1LAM60ATR
Single Diodes RBR1LAM60ATR
DIODE SCHOTTKY 60V 1A PMDTM

DIODE SCHOTTKY 60V 1A PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR1LAM60ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR1LAM60ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBR1LAM60ATR
DIODE SCHOTTKY 60V 1A PMDTM

DIODE SCHOTTKY 60V 1A PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR1LAM60ATR
Schottky Diodes & Rectifiers RBR1LAM60ATR
Schottky Diodes & Rectifiers 60V Vr 1A Io Schottky Br Diode

Schottky Diodes & Rectifiers 60V Vr 1A Io Schottky Br Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RBR1LAM60ATR 891270-RBR1LAM60ATR RBR1LAM60ATR RBR1LAM60ATR RBR1LAM60ATR
Product Name Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - RBR1LAM60ATR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PMDTM SOD-128 SOD-128-2
Unlock Full Specs
to access all available technical data