Diode Array 1 Pair Common Cathode Schottky 40V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTT 40V 20A TO252
Schottky Diodes & Rectifiers 40V Vr 20A Io SBD TO-252(DPAK) 10A IF
DIODE ARR SCHOTT 40V 20A TO252
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | RBR20BM40AFHTLDKR-ND | RBR20BM40AFHTL | RBR20BM40AFHTL | RBR20BM40AFHTL |
| Product Name | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | 150 C (302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |
| Diode Type | Schottky |