ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
DIODE ARRAY GP 200V 10A TO220FN Product overview: RF2001T2D from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001T2D can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046163-RF2001T2D
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 10A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 200V 10A TO220FN
DIODE ARRAY GP 200V 10A TO220FN
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | RF2001T2D | 286-RF2001T2D | RF2001T2D-ND | 046163-RF2001T2D | RF2001T2D | RF2001T2D | RF2001T2D |
| Product Name | Fast Recovery Diode | 200V 10A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - RF2001T2D | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.9000 volts | 0.9300 volts | 0.9300 volts | 0.9300 volts | |||
| IF | 10000 mA | ||||||
| VR | 200 volts | 200 volts | 200 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |