ROHM Semiconductor USA, LLC 40V 15MA Diode and Rectifier RB705DT146

Description
DIODE ARR SCHOTT 40V 15MA SMD3 Product overview: RB705DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB705DT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 15MA SMD3 Product overview: RB705DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB705DT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 15MA Diode and Rectifier
286-RB705DT146
40V 15MA Diode and Rectifier 286-RB705DT146
DIODE ARR SCHOTT 40V 15MA SMD3 Product overview: RB705DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB705DT146 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 15MA SMD3 Product overview: RB705DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB705DT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB705DT146 - 027165-RB705DT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB705DT146
027165-RB705DT146
Diodes, Rectifiers - Arrays - RB705DT146 027165-RB705DT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 027165-RB705DT146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027165-RB705DT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - RB705DT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB705DT146DKR-ND
Diode Arrays RB705DT146DKR-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - RB705DT146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB705DT146CT-ND
Diode Arrays RB705DT146CT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - RB705DT146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB705DT146TR-ND
Diode Arrays RB705DT146TR-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - RB705DT146 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
RB705DT146
Diode Arrays RB705DT146
DIODE ARRAY SCHOTTKY 40V SMD3

DIODE ARRAY SCHOTTKY 40V SMD3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB705DT146
Schottky Diodes & Rectifiers RB705DT146
Schottky Diodes & Rectifiers SCHOTTKY 40V 30MA

Schottky Diodes & Rectifiers SCHOTTKY 40V 30MA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB705DT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB705DT146
Discrete Semiconductor Products - Diodes - Rectifiers RB705DT146
DIODE ARR SCHOTT 40V 15MA SMD3

DIODE ARR SCHOTT 40V 15MA SMD3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-RB705DT146 027165-RB705DT146 RB705DT146DKR-ND RB705DT146 RB705DT146 RB705DT146
Product Name 40V 15MA Diode and Rectifier Diodes, Rectifiers - Arrays - RB705DT146 Diode Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMD3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59-3
RoHS Compliant RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data