TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 10-SON T/R
Win Source Part Number: 1087778-RCLAMP0524PQ
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q100, RailClamp®
Type: Steering (Rail to Rail)
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 15V
Power - Peak Pulse: 75W
Power Line Protection: No
Capacitance @ Frequency: 0.8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 10-UFDFN
Supplier Device Package: SLP2510P8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPD4E02B04DQAR;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: RCLAMP0524
Trans Voltage Suppressor Diode, 75W, 5V V(RWM), Unidirectional, 1 Element, Silicon, SLP2510P8, 10 PIN Product overview: RCLAMP0524PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 75W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0524PQTCT can be used for catalog matching and distributor lookup.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8
TVS DIODE 5VWM 15VC SLP2510P8
TVS DIODE 5VWM 15VC SLP2510P8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 15VC SLP2510P8
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0524PQTCT | 1087778-RCLAMP0524PQTCT | 144-RCLAMP0524PQTCT | 600-RCLAMP0524PQTCTTR-ND | RCLAMP0524PQTCT | RCLAMP0524PQTCT |
| Product Name | Circuit Protection - TVS - Diodes | 75W 5V TVS Protection Diode | TVS Diodes | TVS | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | ||||
| Package | SLP2510P | 10-UFDFN | 10-UFDFN | 10-UFDFN | ||
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | |||
| VC | 15 volts | 15 volts | 15 volts | |||
| VBR | 6.5 volts | 6.5 volts | 6.5 volts |