TVS Diode Zener Uni-Directional, Bi-Directional 5V (Max) 25V SOT-416 T/R
TVS Diode, 5V, 125W, Unidirectional, 2 Element, SC-75 Product overview: RCLAMP0502B.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 125W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 125W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0502B.TCT can be used for catalog matching and distributor lookup.
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
5A@8/20us 22V 6V 5V SOT-523(SC-75) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE ARRAY, 125W, 5V, SC-75; Product Range:RailClamp Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 125W, 5V, SC-75, FULL REEL; Product Range:RailClamp Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 25VC SC75
TVS DIODE 5VWM 25VC SC75
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0502B.TCT | 144-RCLAMP0502B.TCT | RCLAMP0502BTR-ND | RCLAMP0502B.TCT | 37K8161 | RCLAMP0502B.TCT | RCLAMP0502B.TCT |
| Product Name | 5V 125W TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode Array, 125W, 5V, Sc-75; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Life Cycle Stage | NRND | ||||||
| Package | SC-75 (SOT-523) | Tape and Reel | SOT416; SC-75, SOT-416 | SOT523 | SC-75 | SC-75 (SOT523) | SOT416; SC-75, SOT-416 |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 125 watts | 125 watts | 125 watts | 125 watts |