Diode Standard 600V 5A Surface Mount TO-252
Diode Standard 600V 5A Surface Mount TO-252
DIODE GEN PURP 600V 5A TO252
DIODE GEN PURP 600V 5A TO252
Rectifiers 600V Vrm 5A Io Std Fast Rec Diode
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | RF505BM6STLTR-ND | RF505BM6STL | RF505BM6STL | RF505BM6STL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | 150 C (302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.7 volts | 1.7 volts |