ROHM Semiconductor USA, LLC Single Diodes RB530SM-30T2R

Description
Diode Schottky 30V 200mA Surface Mount EMD2
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB530SM-30T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB530SM-30T2RCT-ND
Single Diodes RB530SM-30T2RCT-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB530SM-30T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB530SM-30T2RDKR-ND
Single Diodes RB530SM-30T2RDKR-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB530SM-30T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB530SM-30T2RTR-ND
Single Diodes RB530SM-30T2RTR-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB530SM-30T2R - 107262-RB530SM-30T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB530SM-30T2R
107262-RB530SM-30T2R
Diodes, Rectifiers - Single - RB530SM-30T2R 107262-RB530SM-30T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 107262-RB530SM-30T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 10V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: EMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 107262-RB530SM-30T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 10V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-RB530SM-30T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB530SM-30T2R
Schottky 30V 200MA Diode and Rectifier 280-RB530SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB530SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530SM-30T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB530SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530SM-30T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB530SM-30T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB530SM-30T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB530SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site
Diode, Schottky, 0.2A, 30V, Sod-523; Diode Configuration Rohm - 78AC6427 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 30V, Sod-523; Diode Configuration Rohm
78AC6427
Diode, Schottky, 0.2A, 30V, Sod-523; Diode Configuration Rohm 78AC6427
DIODE, SCHOTTKY, 0.2A, 30V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C;RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 30V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB530SM-30T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB530SM-30T2R
Single Diodes RB530SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB530SM-30T2R
Schottky Diodes & Rectifiers RB530SM-30T2R
Schottky Diodes & Rectifiers Diode (Rectifier FRD) Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) Single

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB530SM-30T2RCT-ND 107262-RB530SM-30T2R 280-RB530SM-30T2R RB530SM-30T2R 78AC6427 RB530SM-30T2R RB530SM-30T2R
Product Name Single Diodes Diodes, Rectifiers - Single - RB530SM-30T2R Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 0.2A, 30V, Sod-523; Diode Configuration Rohm Single Diodes Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package EMD2 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2
Unlock Full Specs
to access all available technical data