DIODE GEN PURP 600V 800MA PMDS Product overview: RFN1L6SDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN1L6SDDTE25 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366878-RFN1L6SDDTE2
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Base Product Number: RFN1L6
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 800 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: 150°C
Diode Standard 600V 800mA Surface Mount PMDS
Diode Standard 600V 800mA Surface Mount PMDS
Diode Standard 600V 800mA Surface Mount PMDS
DIODE GEN PURP 600V 800MA PMDS
DIODE GEN PURP 600V 800MA PMDS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-RFN1L6SDDTE25 | 1366878-RFN1L6SDDTE25 | 846-RFN1L6SDDTE25CT-ND | RFN1L6SDDTE25 | RFN1L6SDDTE25 |
| Product Name | 600V 800MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA | ||
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| VF | 1.45 volts | 1.45 volts | 1.45 volts |