ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
DIODE ARRAY GP 200V 5A TO220FN Product overview: RF1001T2D from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF1001T2D can be used for catalog matching and distributor lookup.
Win Source Part Number: 966341-RF1001T2D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 5 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FN
Alternative Parts (Cross-Reference): FFPF06U20DPTU; FFPF12UP20DNTU; FFPF06U20DNTU; SBR10U200CT; SBR10U200CTFP; FFPF06U40DNTU;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: RF1001
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack
DIODE ARRAY GP 200V 5A TO220FN
DIODE ARRAY GP 200V 5A TO220FN
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | RF1001T2D | 286-RF1001T2D | 966341-RF1001T2D | RF1001T2D-ND | RF1001T2D | RF1001T2D | RF1001T2D |
| Product Name | Fast Recovery Diode | 200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.9000 volts | 0.9300 volts | 0.9300 volts | 0.9300 volts | |||
| IF | 5000 mA | ||||||
| VR | 200 volts | 200 volts | 200 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |