onsemi Schottky Diodes & Rectifiers RB521S30T1G

Description
Diode Schottky 30V 200mA SOD523
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7916325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916325
Schottky Diodes & Rectifiers 7916325
Diode Schottky 30V 200mA SOD523

Diode Schottky 30V 200mA SOD523

Supplier's Site
Schottky Diodes & Rectifiers - 7916325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916325P
Schottky Diodes & Rectifiers 7916325P
Diode Schottky 30V 200mA SOD523

Diode Schottky 30V 200mA SOD523

Supplier's Site
Schottky Diodes & Rectifiers - 1629628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1629628
Schottky Diodes & Rectifiers 1629628
Diode Schottky 30V 200mA SOD523

Diode Schottky 30V 200mA SOD523

Supplier's Site
Diodes, Rectifiers - Single - RB521S30T1G - 027151-RB521S30T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521S30T1G
027151-RB521S30T1G
Diodes, Rectifiers - Single - RB521S30T1G 027151-RB521S30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 027151-RB521S30T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: -55°C to 125°C Family Name: RB521S30 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Alternative Parts (Cross-Reference): CES521,L3F; KDR720E; CES521; RB521S-30; Introduction Date: November 11, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 027151-RB521S30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: -55°C to 125°C
Family Name: RB521S30
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): CES521,L3F; KDR720E; CES521; RB521S-30;
Introduction Date: November 11, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now Datasheet
Single Diodes - RB521S30T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521S30T1GOSTR-ND
Single Diodes RB521S30T1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB521S30T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521S30T1GOSCT-ND
Single Diodes RB521S30T1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - RB521S30T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521S30T1GOSDKR-ND
Single Diodes RB521S30T1GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 200mA Diode and Rectifier
280-RB521S30T1G
Schottky 30V 200mA Diode and Rectifier 280-RB521S30T1G
30V 200mA Schottky Rectifier Diode, SOD-523 Product overview: RB521S30T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30T1G can be used for catalog matching and distributor lookup.

30V 200mA Schottky Rectifier Diode, SOD-523 Product overview: RB521S30T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi - 10N9731 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi
10N9731
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi 10N9731
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi - 42K2555 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi
42K2555
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi 42K2555
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 200Ma, 30V, Sod-523; Diode Configuration Onsemi - 02AC3836 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 200Ma, 30V, Sod-523; Diode Configuration Onsemi
02AC3836
Rectifier, Schottky, 200Ma, 30V, Sod-523; Diode Configuration Onsemi 02AC3836
RECTIFIER, SCHOTTKY, 200MA, 30V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 200MA, 30V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB521S30T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB521S30T1G
Diodes >> Schottky Barrier Diodes (SBD) RB521S30T1G
30V 500mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V 500mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521S30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521S30T1G
Discrete Semiconductor Products - Diodes - Rectifiers RB521S30T1G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Single Diodes - RB521S30T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521S30T1G
Single Diodes RB521S30T1G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521S30T1G
Schottky Diodes & Rectifiers RB521S30T1G
Schottky Diodes & Rectifiers 30V 200mW Single

Schottky Diodes & Rectifiers 30V 200mW Single

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 7916325 7916325P 027151-RB521S30T1G RB521S30T1GOSTR-ND 280-RB521S30T1G 10N9731 02AC3836 RB521S30T1G RB521S30T1G RB521S30T1G RB521S30T1G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - RB521S30T1G Single Diodes Schottky 30V 200mA Diode and Rectifier Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi Rectifier, Schottky, 200Ma, 30V, Sod-523; Diode Configuration Onsemi Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523 SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data