The ROHM rectifier, part number 72AC6606, is a single diode designed for applications requiring a maximum repetitive reverse voltage of 600V and a forward current of 0.8A. It features a low forward voltage drop, with a maximum of 1.45V, and a reverse recovery time of up to 35ns, making it suitable for fast switching applications. The device can handle a non-repetitive forward surge current of 15A and operates within a junction temperature range of -55°C to +150°C. The rectifier is housed in a SOD-128 package, which is compact and suitable for various circuit designs. It is also RoHS compliant, ensuring it meets environmental standards. This product is ideal for general rectification tasks in electronic circuits.
DIODE GEN PURP 600V 800MA PMDTM Product overview: RFN1LAM6STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN1LAM6STR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805360-RFN1LAM6STR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 800mA
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PMDTM
Manufacturer Package: SOD-128
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.45V at 800mA
Current - Reverse Leakage at Vr: 1μA at 600V
Diode Standard 600V 800mA Surface Mount PMDTM
Diode Standard 600V 800mA Surface Mount PMDTM
Diode Standard 600V 800mA Surface Mount PMDTM
DIODE GEN PURP 600V 800MA PMDTM
RECTIFIER, SINGLE, 0.8A, 600V, SOD-128; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):800mA; Diode Configuration:Single
DIODE GEN PURP 600V 800MA PMDTM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RFN1LAM6STR | 805360-RFN1LAM6STR | RFN1LAM6SDKR-ND | RFN1LAM6STR | 72AC6606 | RFN1LAM6STR |
| Product Name | 600V 800MA Diode and Rectifier | Diodes, Rectifiers - Single - RFN1LAM6STR | Single Diodes | Single Diodes | Rectifier, Single, 0.8A, 600V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-128 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.45 volts | 1.45 volts | 1.45 volts | 1.45 volts |