TVS Diode, 80W, 2.5V, 0.4pF, Unidirectional, QFN Product overview: RCLAMP2504P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 80W, 2.5V, 0.4pF, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 80W, 2.5V, 0.4pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2504P.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
Manufacturer: Semtech Corporation
Win Source Part Number: 1091643-RCLAMP2504P.
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Multimedia Card Interface
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.8pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SLP1616P6 (1.6x1.6)
STAND-OFF Voltage (Vwm): 2.5V (Max)
Minimum Breakdown Voltage: 2.7V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
TVS DIODE 2.5VWM 13VC SLP1616P6
TVS DIODE 2.5VWM 13VC SLP1616P6
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP2504P.TCT | RCLAMP2504P.TCT | RCLAMP2504P.TCTCT-ND | 1091643-RCLAMP2504P.TCT | RCLAMP2504P.TCT | RCLAMP2504P.TCT |
| Product Name | 80W 2.5V 0.4pF QFN TVS Protection Diode | TVS | TVS Diodes | TVS - TVS - Diodes - RCLAMP2504P.TCT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Package | Tape and Reel | 6-UFDFN Exposed Pad | SLP1616P6 (1.6x1.6) | 6-UFDFN Exposed Pad | SLP1616P6 (1.6x1.6) | |
| Peak Pulse Power | 80 watts | 80 watts | 80 watts | 80 watts | ||
| Tj | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |