Diode Schottky 30V 100mA Surface Mount SOD-723
DIODE SCHOTTKY 30V 100MA SOD723
Schottky Diodes & Rectifiers 30V 1A
DIODE SCHOTTKY 30V 100MA SOD723
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB521G-30-TPMSTR-ND | RB521G-30-TP | RB521G-30-TP | RB521G-30-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) |