DIODE GEN PURP 400V 1A PMDTM Product overview: RR1LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR1LAM4STR can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 852738-RR1LAM4STR
Features: Diode 400 V
Package: Reel - TR
Family Name: RR1LAM4
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RR1LAM4SCT, RR1LAM4SDKR
DIODE GEN PURP 400V 1A PMDTM
RECTIFIER, SINGLE, 500V, 1A, SOD-128; Repetitive Reverse Voltage Vrrm Max:500V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 500V Vr 1A Io Rectifying Diode
DIODE GEN PURP 400V 1A PMDTM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-RR1LAM4STR | RR1LAM4SCT-ND | 852738-RR1LAM4STR | RR1LAM4STR | 33AC3078 | RR1LAM4STR | RR1LAM4STR |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RR1LAM4STR | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 500V, 1A, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-128-2 | SOD-128 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Diode Type | Diode 400 V | ||||||
| Life Cycle Stage | Declining |