DIODE GEN PURP 200V 800MA PMDU Product overview: RF081MM2STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF081MM2STFTR can be used for catalog matching and distributor lookup.
Diode Standard 200V 800mA Surface Mount PMDU
Diode Standard 200V 800mA Surface Mount PMDU
Diode Standard 200V 800mA Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931943-RF081MM2STFTR
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 800mA Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF081
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RF081MM2STFCT, RF081MM2STFDKR
RECTIFIER, AEC-Q101, 0.8A, 200V, SOD-123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):800mA; Diode Configuration:Single
Rectifiers 200V VR 0.8A IO SOD-123FL; PMDU
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
DIODE GEN PURP 200V 800MA PMDU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes | General Purpose Diodes |
| Product Number | 280-RF081MM2STFTR | RF081MM2STFTR-ND | 931943-RF081MM2STFTR | 92Y3904 | RF081MM2STFTR | RF081MM2STFTR | RF081MM2STFTR |
| Product Name | 200V 800MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RF081MM2STFTR | Rectifier, Aec-Q101, 0.8A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123-2 | SOD-123; SOD-123F | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Diode Standard 200 V 800mA Surface Mount PMDU | ||||||
| VF | 0.9500 volts | 0.9800 volts |