ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RBR3MM40BTR

Description
DIODE SCHOTTKY 40V 3A PMDU Product overview: RBR3MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM40BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A PMDU Product overview: RBR3MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM40BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RBR3MM40BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RBR3MM40BTR
Schottky 40V 3A Diode and Rectifier 280-RBR3MM40BTR
DIODE SCHOTTKY 40V 3A PMDU Product overview: RBR3MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM40BTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDU Product overview: RBR3MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM40BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RBR3MM40BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM40BTR-ND
Single Diodes RBR3MM40BTR-ND
Diode Schottky 40V 3A Surface Mount PMDU

Diode Schottky 40V 3A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RBR3MM40BTR - 891294-RBR3MM40BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR3MM40BTR
891294-RBR3MM40BTR
Diodes, Rectifiers - Single - RBR3MM40BTR 891294-RBR3MM40BTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891294-RBR3MM40BTR Features: Diode Schottky 40 V 3A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR3MM40 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR3MM40BCT, RBR3MM40BDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891294-RBR3MM40BTR
Features: Diode Schottky 40 V 3A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR3MM40
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR3MM40BCT, RBR3MM40BDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR3MM40BTR
Schottky Diodes & Rectifiers RBR3MM40BTR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 3A-IO SINGLE

Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 3A-IO SINGLE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3MM40BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3MM40BTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR3MM40BTR
DIODE SCHOTTKY 40V 3A PMDU

DIODE SCHOTTKY 40V 3A PMDU

Supplier's Site
Single Diodes - RBR3MM40BTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR3MM40BTR
Single Diodes RBR3MM40BTR
DIODE SCHOTTKY 40V 3A PMDU

DIODE SCHOTTKY 40V 3A PMDU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RBR3MM40BTR RBR3MM40BTR-ND 891294-RBR3MM40BTR RBR3MM40BTR RBR3MM40BTR RBR3MM40BTR
Product Name Schottky 40V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RBR3MM40BTR Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) PMDU SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data