Win Source Part Number: 1088328-RH02-T
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-MiniDIP
Alternative Parts (Cross-Reference): SB0509V-TL-E; RH06-T; RH04-T; HD02-T; UF4004-E3/54; DF08S-E3/77; S07M-GS08RH02T;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: RH02DITR,Q5060877,RH
Base Product Number: RH02
Bridge Rectifier Single Phase 200V Surface Mount 4-MiniDIP
RECTIFIER BRIDGE SMT 0.5A 200V Product overview: RH02-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RH02-T can be used for catalog matching and distributor lookup.
RECTIFIER BRIDGE SMT 0.5A 200V
RECTIFIER BRIDGE SMT 0.5A 200V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1088328-RH02-T | RH02DITR-ND | 299-RH02-T | RH02-T | RH02-T | RH02-T |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | 0.5A 200V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | MiniDIP-4 | 4-SMD, Gull Wing | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS |