6.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3J
6.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3J
6.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3J
1-LINE 3.3V 0.20PF ESD SLP0603P2 Product overview: RCLAMP3391ZCTFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.20PF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 0.20PF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3391ZCTFT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1-LINE 3.3V 0.20PF ESD SLP0603P2
1-LINE 3.3V 0.20PF ESD SLP0603P2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP3391ZCTFTTR-ND | 144-RCLAMP3391ZCTFT | RCLAMP3391ZCTFT | RCLAMP3391ZCTFT | RCLAMP3391ZCTFT |
| Product Name | TVS Diodes | 3.3V 0.20PF TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | Tape & Reel (TR) | SLP0603P2X3J | ||
| Peak Pulse Power | 45 watts | 45 watts | 45 watts | ||
| VC | 6.5 volts | 6.5 volts | |||
| VBR | 5.5 volts | 5.5 volts |